EN
  • EN
  • DE

UBA2032T/N3

Part No UBA2032T/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 385364-UBA2032T/N3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2032T/N3 CAD Model

Description

NXP UBA2032T/N3 High-Voltage IC

The NXP UBA2032T/N3 is a cutting-edge, high-voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) typically used in LCD backlighting applications. This versatile IC is an essential component for manufacturers and designers who aim to create high-performance display systems with exceptional image quality and energy efficiency.

Key Features

  • High Efficiency: The UBA2032T/N3 is engineered to maximize power efficiency, which is crucial for prolonging the life of the battery in portable devices and reducing energy consumption in general applications.
  • Integrated Half-Bridge: It includes an integrated half-bridge driver capable of directly driving the lamps, which simplifies the circuit design and reduces component count.
  • Wide Dimming Range: This IC supports a wide dimming range, making it possible to adjust the brightness of the backlight to suit various ambient light conditions and user preferences.
  • Protection Features: It comes with multiple protection features such as under-voltage lockout, overvoltage protection, and over-temperature protection, ensuring reliable and safe operation under various conditions.

Applications

The UBA2032T/N3 is highly suited for a range of applications that require efficient and reliable backlighting. These include:

  • Desktop monitors
  • Laptop screens
  • Automotive displays
  • Industrial control panels

Technical Specifications

  • Supply Voltage: The IC operates over a wide supply voltage range, accommodating various power supply standards.
  • Operating Frequency: It features a high operating frequency that enables the use of smaller external components, reducing the overall size of the power supply.
  • Package: The UBA2032T/N3 is available in a compact SOT96-1 package, which is ideal for space-constrained applications.

In conclusion, the NXP UBA2032T/N3 is a robust, feature-rich high-voltage IC that offers a combination of efficiency, flexibility, and protection, making it an excellent choice for driving backlighting solutions in a wide array of electronic devices.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $84.4190

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess