EN
  • EN
  • DE

UC3843B

Part No UC3843B
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description SOP-8 AC-DC CONTROLLERS & REGULA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr NXP
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Duty Cycle 97%
Frequency - Switching 50kHz, 52kHz
Fault Protection Current Limiting, UVLO
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Mounting Type Surface Mount
Base Product Number UC3843
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693273-UC3843B
Ultra Librarian 3D Model Ultra Librarian UC3843B CAD Model

Description

Product Overview: UC3843B High-Performance Current Mode PWM Controller

The UC3843B from NXP Semiconductors is a high-performance current mode pulse-width modulation (PWM) controller that provides an efficient solution for power supply control and management. Designed for off-line and DC-to-DC converter applications, this integrated circuit (IC) ensures reliable and stable operation in various electronic devices such as computer power supplies, LED drivers, and battery chargers.

Key Features

  • High-Frequency Operation: With an oscillator frequency capable of up to 500 kHz, the UC3843B allows for smaller-sized components, reducing the overall footprint and cost of the power supply design.
  • Adjustable Output Control: The output stage features a totem pole configuration capable of sourcing or sinking high peak current, enabling the direct drive of a power MOSFET or IGBT.
  • Current Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage mode PWM controllers.
  • Low Startup and Operating Current: The UC3843B has a very low startup current of typically 0.5 mA and an operating current of typically 8.5 mA, which enhances the efficiency of the overall power supply.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed to ensure precise duty cycle clamping, which helps to protect the power switch and increase system reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Off-Line Adapters
  • LED Lighting Drivers
  • Battery Chargers

Technical Specifications

The UC3843B operates with a supply voltage range of 8.5V to 30V and features automatic feed-forward compensation and pulse-by-pulse current limiting. It also includes an under-voltage lockout with hysteresis, a double-pulse suppression mechanism, and a maximum duty cycle clamp. The temperature-compensated reference along with the high current totem pole output is tailored for driving a power MOSFET or IGBT directly, making it a versatile choice for a wide range of power management applications.

Designed with the end-user in mind, the UC3843B integrates protective features and robust functionality in a compact package, ensuring both efficiency and reliability in your power management system.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1063 $50.4925
1,150+ $0.0872 $100.2800
1,780+ $0.0845 $150.4100
2,445+ $0.0818 $200.0010
3,165+ $0.0791 $250.3515
4,235+ $0.0709 $300.2615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,515 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess