Introducing the UDA1334TS/N1 Audio DAC
The UDA1334TS/N1 is a high-performance audio Digital-to-Analog Converter (DAC) from NXP Semiconductors, designed for audiophiles and professional audio equipment manufacturers. This sophisticated audio component is engineered to deliver exceptional sound quality and fidelity, making it an ideal choice for a wide range of audio applications.
Key Features
- High-Quality Audio Output: The UDA1334TS/N1 supports high-resolution audio with a sampling rate of up to 96 kHz and a bit depth of 24 bits, providing crystal-clear sound reproduction.
- Low Power Consumption: This DAC is optimized for low power operation, making it suitable for portable audio devices where battery life is critical.
- Integrated Interpolation Filter: The device includes an on-chip interpolation filter that reduces the complexity of the system design and improves audio performance.
- Multiple Audio Formats: It supports a variety of audio data formats, including I2S and Left-Justified, offering flexibility for various audio system architectures.
- System Integration: The UDA1334TS/N1 comes in a compact SSOP16 package, which allows for easy integration into space-constrained designs.
Applications
The versatility of the UDA1334TS/N1 makes it suitable for a diverse range of applications, including but not limited to:
- High-end audio systems
- Home theater receivers
- Professional audio mixing consoles
- Portable audio players
- Automotive audio systems
Technical Specifications
The technical specifications of the UDA1334TS/N1 ensure that it meets the requirements of the most demanding audio applications:
- Dynamic Range: 100 dB
- Total Harmonic Distortion (THD): -86 dB
- Power Supply: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
With its high-quality audio output and flexible integration options, the UDA1334TS/N1 from NXP is an excellent choice for designers looking to elevate the audio experience in their products.