EN
  • EN
  • DE

VP21742-2

Part No VP21742-2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0135+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 757963-VP21742-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP21742-2 CAD Model

Description

The NXP VP21742-2 is a cutting-edge semiconductor component designed for high-performance applications in the automotive and industrial sectors. This product is part of NXP's commitment to providing innovative solutions that drive the smart connected world forward.

Key Features

  • Robust Performance: Built to withstand the rigorous demands of automotive and industrial environments, the VP21742-2 operates reliably under extreme temperatures and conditions.
  • High Integration: This device integrates multiple functions and features into a single chip, reducing the need for additional components and saving valuable space on the PCB.
  • Energy Efficiency: With energy-saving features, the VP21742-2 helps in reducing the overall power consumption of the systems it is integrated into, making it an eco-friendly choice.
  • Advanced Security: Security is a top priority for systems handling sensitive data. The VP21742-2 includes state-of-the-art security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the VP21742-2 allows it to be used in a wide array of applications. It is particularly suited for:

  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • Industrial control systems
  • Automotive infotainment systems

Technical Specifications

The VP21742-2 boasts impressive technical specifications that enable it to deliver exceptional performance and reliability:

  • Operating Temperature Range: -40°C to +125°C
  • Package Type: Compact and robust packaging suitable for harsh environments
  • Compliance: Meets the latest automotive and industrial standards for safety and performance

With the NXP VP21742-2, you can expect a product that not only meets but exceeds the requirements of modern automotive and industrial applications. Its robustness, efficiency, and security features make it an indispensable component for any system designer looking to innovate and lead in their field.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8310 $74.4930
6+ $20.3742 $122.2452
9+ $19.7376 $177.6384
13+ $19.1009 $248.3117
16+ $18.4642 $295.4272
21+ $16.5541 $347.6361
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess