Products specifications

Manufacturer O2MICRO
Win Source Part Number 264618-OZ2206S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ2206S CAD Model

Description

The OZ2206S is a dimming controller IC manufactured by O2Micro. It is designed for use in LED backlight applications, commonly found in LCD displays for televisions and monitors. This chip integrates numerous features to provide efficient and reliable control of LED backlights, ensuring stable brightness and contributing to enhanced display quality.

Applications

  • LCD Televisions
  • LCD Monitors
  • LED Backlight Systems
  • General Lighting Applications

Features

  • High-Efficiency Dimming Control: Optimizes power usage for LED backlights, reducing energy consumption.
  • PWM Dimming: Provides precise control over LED brightness using pulse-width modulation.
  • Analog Dimming: Supports analog dimming for fine-grained brightness adjustments.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight system.
  • Wide Input Voltage Range: Accommodates various power supply configurations.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Display Quality: Stable and accurate dimming ensures consistent brightness and enhanced image clarity.
  • Energy Efficiency: Optimized power usage reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Integrated protection features prevent damage to the LED backlight system, extending its lifespan.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a high level of performance and features at a competitive price point.

Additional Details

The OZ2206S operates by regulating the current flowing through the LEDs in the backlight system. It uses a combination of PWM and analog dimming techniques to achieve precise brightness control. The integrated protection features actively monitor the system for fault conditions and take corrective action to prevent damage. The specific technical specifications, such as input voltage range, switching frequency, and dimming range, can vary depending on the specific model and configuration. Refer to the O2Micro datasheet for detailed electrical characteristics and application guidelines.

Proper thermal management is crucial for the OZ2206S. Adequate heat sinking or airflow should be provided to prevent overheating, especially in high-power applications. Additionally, careful attention should be paid to the layout of the PCB to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for PWL1251AZQZR
SECOS
PNP Silicon Planar
Lowest to $0.1837
ECAD model for PZT559
Bourns Inc.
Need more? Email Us
ECAD model for PWR220-2FA2500FE
Princeton
Need more? Email Us
ECAD model for PT8300-S
Princeton
Need more? Email Us
ECAD model for PT8214-TP
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
Pixelwork
Lowest to $18.2799
ECAD model for PW392C-30L
Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Pixelwork
Need more? Email Us
ECAD model for PW1233L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention