EN
  • EN
  • DE

OZ8602GN

Part No OZ8602GN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264757-OZ8602GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8602GN CAD Model

Description

The OZ8602GN is a battery charger IC from O2Micro, designed for charging lithium-ion and lithium-polymer batteries in portable devices. It offers a compact and efficient solution for managing the charging process, ensuring battery safety and optimal charging performance. This IC integrates several protection features to prevent damage to the battery and the charging circuit.

Applications:

  • Smartphones: Battery charging and management.
  • Tablets: Providing a controlled charging current and voltage.
  • Power Banks: Controlling charge and discharge cycles.
  • Portable Media Players: Managing battery charging efficiently.
  • Handheld Gaming Consoles: Charging the battery safely and effectively.

Features:

  • Constant Current/Constant Voltage (CC/CV) Charging: Ensures optimal charging profile for Li-ion/Li-Poly batteries.
  • Integrated MOSFETs: Reduces external component count.
  • Input Over-Voltage Protection (OVP): Protects the IC from excessive input voltage.
  • Battery Over-Voltage Protection (OVP): Prevents overcharging of the battery.
  • Battery Over-Current Protection (OCP): Limits the charging current to prevent damage.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Charge Status Indication: Provides signals to indicate charging status.
  • Low Dropout (LDO) Regulator: Supplies power to internal circuitry efficiently.

Benefits:

  • Faster Charging Times: Optimized charging algorithms for quicker battery replenishment.
  • Extended Battery Life: Safe charging practices prolong battery lifespan.
  • Improved Safety: Comprehensive protection features prevent battery damage.
  • Reduced System Cost: Integrated components lower the bill of materials.
  • Simplified Design: Easier implementation of battery charging circuits.

Additional Details:

The OZ8602GN typically implements a constant current/constant voltage (CC/CV) charging profile, which is the standard for charging lithium-ion and lithium-polymer batteries. It features an integrated power MOSFET, reducing the need for external components. Comprehensive protection features, such as over-voltage, over-current, and thermal shutdown, are included to ensure battery safety. The charge status indication provides visual feedback on the charging progress. The low dropout (LDO) regulator ensures efficient power delivery to the internal circuitry, minimizing power loss and heat generation. The device is designed to be a robust and reliable solution for battery charging applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess