EN
  • EN
  • DE

OZ8618LN-E1-0-TR

Part No OZ8618LN-E1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264762-OZ8618LN-E1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8618LN-E1-0-TR CAD Model

Description

The OZ8618LN-E1-0-TR is an LED backlight controller manufactured by O2Micro, designed for use in LCD panels for applications such as laptops and monitors. Its function is to regulate the current supplied to the LEDs, ensuring stable and consistent brightness across the display while optimizing power efficiency. The suffix "-E1-0-TR" likely designates a specific revision, configuration, or packaging type (Tape and Reel) for automated assembly.

Applications:

  • Laptops: Provides backlighting for LCD screens.
  • Monitors: Driving LEDs for LCD monitor backlights.
  • Small LCD Televisions: Backlight control for smaller displays.
  • Automotive Displays: Management of backlight systems in vehicles.
  • Industrial Displays: Powering LED backlights in industrial LCD panels.

Features:

  • High Efficiency: Maximizes power usage, leading to longer battery life or reduced power consumption.
  • PWM Dimming Control: Allows precise control of backlight brightness levels.
  • Integrated MOSFETs: Reduces the need for external components, simplifying design.
  • Over-Voltage Protection (OVP): Protects LEDs from damage caused by excessive voltage.
  • Over-Current Protection (OCP): Prevents excessive current from damaging LEDs or the controller.
  • Short-Circuit Protection (SCP): Protects the system in the event of a short circuit.
  • Open-Load Protection: Prevents damage when an LED string is disconnected or open.
  • Boost Topology: Efficiently generates the required voltage for the LED string from a lower input voltage.

Benefits:

  • Extended Battery Life: Due to the high efficiency of the LED driving circuit.
  • Precise Brightness Adjustment: Offers optimal viewing experiences in various lighting conditions.
  • Reduced System Cost: Integrated components lower the bill of materials (BOM).
  • Improved Reliability: Protection features ensure stable and safe operation.
  • Simplified Design: Integration simplifies PCB layout and overall system design.

Additional Details:

The OZ8618LN-E1-0-TR typically operates by boosting the input voltage to a suitable level for driving the LED string in the LCD panel. The PWM dimming feature facilitates brightness adjustment by altering the duty cycle of a pulse-width modulated signal. Integrated protection mechanisms safeguard the LEDs and the controller from potential damage due to various fault conditions. The "TR" suffix indicates that the component is supplied in tape and reel packaging, making it suitable for automated assembly processes. The device is designed for stable and efficient backlighting solutions across a range of LCD panel sizes and applications where power efficiency and reliability are paramount.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess