EN
  • EN
  • DE

OZ8805LN-B-0-TR

Part No OZ8805LN-B-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264779-OZ8805LN-B-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8805LN-B-0-TR CAD Model

Description

The OZ8805LN-B-0-TR is a backlight controller IC manufactured by O2Micro. It is designed to drive cold cathode fluorescent lamps (CCFLs) or LED backlights in LCD panels, commonly found in notebook computers and other portable devices. This IC provides precise control over the backlight brightness and offers various protection features to ensure reliable operation.

Applications

  • Notebook Computers: Driving the CCFL or LED backlight in laptop screens.
  • LCD Monitors: Controlling the backlight intensity in desktop LCD monitors.
  • Portable DVD Players: Managing the backlight in portable DVD player displays.
  • Industrial Displays: Providing backlight control in industrial LCD panels.

Features

  • PWM Dimming Control: Precise pulse-width modulation (PWM) dimming allows for fine-grained control over backlight brightness.
  • Burst Mode Operation: Enables efficient operation at low brightness levels, reducing power consumption.
  • Overvoltage Protection (OVP): Protects the backlight circuitry from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Limits the current flowing through the backlight to prevent overheating and damage.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuitry.
  • Short Circuit Protection (SCP): Shuts down the backlight in the event of a short circuit to prevent further damage.

Benefits

  • Optimized Backlight Performance: Precise control over backlight brightness and efficient operation ensures optimal display performance.
  • Extended Backlight Lifespan: Protection features prevent damage to the backlight and inverter circuitry, extending their lifespan.
  • Reduced Power Consumption: Efficient operation, especially at low brightness levels, reduces power consumption and extends battery life in portable devices.
  • Improved System Reliability: Stable and reliable backlight control enhances the overall reliability of the display system.

Additional Details

The OZ8805LN-B-0-TR typically operates within a specified voltage range and provides adjustable switching frequency for optimizing efficiency and minimizing EMI. The specific dimming range and protection thresholds are detailed in the O2Micro datasheet. The package is often a small outline package (SOP) or similar, designed for surface mount assembly. Consult the official O2Micro documentation for detailed electrical specifications, application schematics, and package dimensions.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess