The SDWL2012CR22JSTF is a wound ferrite chip inductor produced by Sunlord. It's primarily utilized for filtering, impedance matching, and signal tuning within various electronic circuits.
Applications
- Mobile communication devices
- Wireless routers
- Bluetooth modules
- RF transceivers
- Filtering circuits
Features
- Small footprint: 2.0mm x 1.2mm x 1.0mm
- High Q value for superior filtering performance
- Accurate inductance value
- Wound ferrite core for stable inductance
- Surface mount compatibility
Benefits
- Reduces noise in high-frequency applications
- Improves signal quality in wireless communication
- Enables smaller electronic device designs
- Provides reliable performance in harsh conditions
- Enhances power efficiency in electronic devices
Technical Specifications
The SDWL2012CR22JSTF has an inductance value of 0.22uH. The high Q value ensures optimal performance in filter circuits. The SRF (self-resonant frequency) is suitable for high-frequency applications. The inductor has a low DC resistance to minimize power losses. Operating temperature is typically between -40°C and +85°C. It's RoHS compliant, adhering to environmental standards. Review the datasheet for specifics on maximum ratings and detailed performance information.