Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264797-OZ951S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ951S CAD Model

Description

The OZ951S is a highly integrated Direct Current (DC) to Direct Current (DC) converter designed by O2Micro. It's commonly used for powering LCD backlights in various applications, including notebook computers, LCD monitors, and other portable electronic devices. This converter utilizes advanced control techniques to optimize power efficiency and minimize the size of the overall solution.

Applications

  • Notebook Computers: Powers the LCD backlight, ensuring optimal display brightness and power efficiency.
  • LCD Monitors: Provides efficient and stable power for the backlight system.
  • Portable DVD Players: Delivers necessary voltage and current for display backlighting.
  • Automotive Displays: Powers backlights in in-car entertainment systems.
  • Industrial Displays: Provides a stable power source for industrial LCD panels.

Features

  • High Efficiency: Optimizes power conversion to minimize energy waste.
  • PWM Dimming Control: Enables precise adjustment of backlight brightness.
  • Over-Voltage Protection (OVP): Protects the backlight from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Under-Voltage Lockout (UVLO): Ensures stable operation by preventing operation at low input voltages.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Enhanced Display Quality: Precise dimming control allows for optimal brightness and contrast.
  • Improved System Reliability: Built-in protection features prevent damage to the backlight and converter.
  • Smaller Solution Size: High integration reduces the number of external components needed.
  • Reduced Heat Dissipation: Efficient power conversion minimizes heat generation.

Additional Details

The OZ951S typically operates with a wide input voltage range, making it suitable for various power sources. The switching frequency is usually optimized to minimize electromagnetic interference (EMI). The external components, such as inductors and capacitors, are carefully selected to achieve optimal performance and stability. Detailed information regarding specific electrical characteristics, application circuits, and thermal considerations can be found in the official O2Micro datasheet.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for NAL0052-002X
NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
Intel
Need more? Email Us
ECAD model for N82072
Intel
Need more? Email Us
ECAD model for N82C501AD
Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY
NXP / Nexperia
Need more? Email Us
ECAD model for N7000350FABLCA
STMicroelectronics
Need more? Email Us
ECAD model for N760231CFKC002
Intel
Need more? Email Us
ECAD model for N87C5424
NVIDIA
Lowest to $49.3547
ECAD model for N11P-GE1-A3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention