EN
  • EN
  • DE

MCP1631-E/ML

Part No MCP1631-E/ML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Sepic
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Ramp
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (4x4)
Win Source Part Number 1074751-MCP1631-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1631-E/ML CAD Model

Description

Microchip Technology MCP1631-E/ML Product Overview

The MCP1631-E/ML is a versatile, high-speed Pulse Width Modulator (PWM) from Microchip Technology, designed to cater to a wide range of power management and LED lighting solutions. This integrated circuit (IC) is engineered to work with an external microcontroller and provide a flexible power conversion and regulation framework, enabling sophisticated control for various applications.

Key Features

  • High-Speed PWM: The MCP1631-E/ML operates at a high frequency, which allows for smaller external components, reducing overall system size and cost.
  • Programmable Output: With the help of an external microcontroller, users can program the duty cycle, frequency, and other parameters to tailor performance to specific needs.
  • Voltage Mode Control: This mode provides quick response to load changes, ensuring stable operation under varying conditions.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for multi-cell battery-powered applications as well as high-voltage AC-to-DC converters.
  • Peak Current Mode Operation: Enhances the device's ability to maintain stable operation during transient conditions and minimizes noise susceptibility.
  • Integrated Protections: The MCP1631-E/ML includes features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure reliable operation and safeguard against potential damage.

Applications

The MCP1631-E/ML is ideal for a variety of applications that require precise power management and control, including:

  • DC/DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply Modules
  • Portable Devices

Package and Quality

Encased in a compact 16-lead QFN package, the MCP1631-E/ML is designed for space-constrained applications. Microchip Technology ensures high-quality standards, providing reliable performance for critical and demanding applications. With its robust design and flexible configuration, the MCP1631-E/ML is a go-to choice for designers looking to create efficient and adaptable power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1622 $64.8660
70+ $1.7741 $124.1870
105+ $1.7186 $180.4530
140+ $1.6632 $232.8480
180+ $1.6078 $289.4040
245+ $1.4414 $353.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess