EN
  • EN
  • DE

OZ964ISN-C-0-TR

Part No OZ964ISN-C-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264850-OZ964ISN-C-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ964ISN-C-0-TR CAD Model

Description

The OZ964ISN-C-0-TR is a highly integrated Cold Cathode Fluorescent Lamp (CCFL) controller manufactured by O2Micro. This IC is designed for use in LCD backlighting applications, providing efficient and reliable control of CCFL lamps in various display devices.

Applications

  • LCD Monitors
  • LCD TVs
  • Laptop Screens
  • Industrial LCD Panels

Features

  • High-Efficiency CCFL Backlight Controller
  • PWM Dimming Control for Precise Brightness Adjustment
  • Integrated Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Short Circuit Protection (SCP)
  • Soft-Start Functionality to Minimize Lamp Stress
  • Burst Mode Operation for Low Power Consumption
  • Precise Lamp Current and Voltage Regulation

Benefits

  • Extended Lamp Life Due to Controlled Start-up and Operation
  • Reduced Power Consumption and Improved Energy Efficiency
  • Enhanced System Reliability with Built-in Protection Features
  • Superior Display Quality with Stable Brightness and Color Uniformity
  • Flexible Dimming Control for Optimal User Experience

Additional Details

The OZ964ISN-C-0-TR utilizes Pulse-Width Modulation (PWM) dimming to precisely control the lamp brightness, providing a wide dimming range. The integrated protection features ensure safe and reliable operation by preventing damage from overvoltage, overcurrent, and short circuits. The soft-start function minimizes stress on the CCFL during startup, contributing to a longer lifespan. Burst mode operation allows the controller to operate more efficiently at low brightness levels by reducing switching losses. External components, such as a MOSFET and transformer, are typically used in conjunction with the OZ964ISN-C-0-TR to complete the CCFL driver circuit. This IC is known for its stable performance and is designed to meet the demanding requirements of modern LCD backlighting applications. Consult the datasheet for detailed electrical characteristics and application circuit examples. The precise regulation of lamp current and voltage contributes to consistent brightness and color uniformity across the display panel. The 'TR' suffix indicates tape and reel packaging.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5631 $59.1255
250+ $0.4620 $115.5000
390+ $0.4476 $174.5640
535+ $0.4331 $231.7085
690+ $0.4187 $288.9030
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess