EN
  • EN
  • DE

SCN2661CC1N28

Part No SCN2661CC1N28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Enhanced programmable communications interface EPCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316823-SCN2661CC1N28
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2661CC1N28 CAD Model

Description

NXP SCN2661CC1N28 Enhanced Programmable Communications Interface (EPCI)

The SCN2661CC1N28 is a versatile and high-performance Enhanced Programmable Communications Interface (EPCI) designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This advanced interface is part of NXP's extensive range of communication ICs, catering to the needs of complex data communication systems.

The device is built to facilitate serial communication in microprocessor-based systems by providing a full-duplex universal asynchronous receiver-transmitter (UART). It is compatible with the industry-standard 2661 Enhanced Programmable Communication Interface, ensuring ease of integration into existing designs and architectures. The SCN2661CC1N28 operates at a nominal frequency of 28.63636 MHz, providing precise timing for serial data transmission and reception.

This EPCI chip is designed to handle a wide range of communication protocols and baud rates, making it an ideal choice for applications that require reliable data exchange such as industrial control, point-of-sale systems, networking equipment, and more. It supports asynchronous formats as well as synchronous and bisynchronous modes, offering flexibility for various communication requirements.

The SCN2661CC1N28 comes in a compact 28-pin plastic DIP package, making it suitable for space-constrained applications while still providing robust performance. It features programmable baud rate generators, allowing designers to set the desired data transfer speeds according to their system requirements. The interface also includes a three-character receiver FIFO to reduce the potential for data overrun and to improve overall data integrity.

With its multiple interrupt sources and status registers, the NXP SCN2661CC1N28 provides comprehensive control and monitoring capabilities, enabling system designers to efficiently manage communication tasks. The EPCI's versatility is further enhanced by its programmable character lengths, parity, and stop bit generation, which ensure compatibility with a broad array of data formats and communication standards.

In summary, the NXP SCN2661CC1N28 is a powerful and adaptable communication interface that delivers high-speed, reliable serial data exchange for a multitude of applications. Its programmability, wide range of features, and industry-standard compatibility make it an excellent choice for system designers looking to incorporate efficient communication capabilities into their products.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess