EN
  • EN
  • DE

OZ971G

Part No OZ971G
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264870-OZ971G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ971G CAD Model

Description

The OZ971G is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller designed for LCD backlighting applications, manufactured by O2Micro. It provides efficient and reliable power conversion for driving CCFL lamps in various display devices. The OZ971G integrates PWM dimming control for precise brightness adjustment and features comprehensive protection circuits to ensure safe and stable operation. This controller is suitable for use in LCD monitors, notebook computers, and other portable devices.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable Media Players
  • Industrial Displays

Features:

  • High-Efficiency CCFL Control
  • PWM Dimming Control with Wide Range
  • Integrated Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Adjustable Operating Frequency
  • Soft-Start Function

Benefits:

  • Optimal LCD Backlighting Performance
  • Precise Brightness Control
  • Enhanced System Reliability
  • Reduced Power Consumption
  • Simplified System Design

Additional Details:

The OZ971G utilizes a push-pull or half-bridge inverter topology to drive the CCFL lamp, offering a stable and efficient power conversion process. It incorporates a wide input voltage range, making it compatible with various power supply configurations. The PWM dimming control enables precise adjustment of the lamp brightness, ensuring optimal viewing experience under different ambient lighting conditions. The integrated protection features, including over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and the CCFL lamp from potential damage. The adjustable operating frequency allows for optimizing the inverter circuit for specific lamp characteristics and application requirements. The soft-start functionality minimizes stress on the components during startup, enhancing the overall system reliability. The OZ971G is typically available in a compact package, making it suitable for space-constrained applications. With its high performance and comprehensive features, the OZ971G provides a reliable and efficient solution for CCFL backlighting in a variety of LCD display applications. It allows for optimized LCD backlighting performance, precise brightness control, enhanced system reliability, and reduced power consumption. The integrated protection features safeguard the circuit and the lamp, thereby improving the durability and reliability of the LCD display system.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess