EN
  • EN
  • DE
  • IT

OZ9907GN-A3-0-TR

Part No OZ9907GN-A3-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833211-OZ9907GN-A3-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9907GN-A3-0-TR CAD Model

Description

The OZ9907GN-A3-0-TR is a highly integrated and efficient backlight controller manufactured by O2Micro, specifically designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD panel applications. This controller is known for its robust protection features and precise dimming capabilities, contributing to improved display quality and system reliability.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial LCD Panels

Features

  • High Efficiency PWM Control: Maximizes power conversion efficiency for CCFL driving, reducing energy consumption.
  • Integrated Dimming Control: Supports both analog and burst dimming methods, providing versatile brightness adjustment options.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and open-lamp protection, ensuring reliable operation and preventing damage.
  • Soft-Start Function: Limits inrush current during startup, minimizing stress on components and improving system longevity.
  • Wide Input Voltage Range: Accommodates a variety of power supply configurations commonly used in LCD applications.
  • Frequency Adjustability: Allows for fine-tuning of the switching frequency to optimize performance and minimize electromagnetic interference (EMI).

Benefits

  • Enhanced Display Performance: Provides stable and regulated power to CCFLs, resulting in consistent brightness, improved color accuracy, and reduced flicker.
  • Improved System Reliability: Robust protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and backlight system.
  • Reduced Power Consumption: High-efficiency PWM control minimizes energy waste, lowering operating costs and reducing environmental impact.
  • Flexible Brightness Control: Versatile dimming options allow users to customize the display brightness to their preference and ambient lighting conditions.
  • Simplified Design: Integrated features reduce component count and simplify the design process, saving board space and reducing overall system cost.

Additional Details

The OZ9907GN-A3-0-TR is typically used with an external MOSFET and a transformer to drive the CCFL. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, are available in the manufacturer's datasheet. This controller is suitable for a wide range of LCD backlight applications where performance, reliability, and efficiency are critical.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess