EN
  • EN
  • DE

OZ9910ASN-B5-0-TR

Part No OZ9910ASN-B5-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264908-OZ9910ASN-B5-0-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9910ASN-B5-0-TR CAD Model

Description

The OZ9910ASN-B5-0-TR is a Cold Cathode Fluorescent Lamp (CCFL) controller IC from O2Micro designed for LCD backlight applications. This controller is commonly used in LCD monitors, LCD TVs, and notebook computers, providing efficient and reliable power to CCFL lamps. The integrated protection features and adjustable settings make it a versatile solution for various display applications.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook LCD Panels
  • Industrial LCD Displays

Features

  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste and extending battery life in portable applications.
  • CCFL Driver: Specifically designed for driving CCFL lamps, providing stable and reliable operation.
  • Integrated Protection: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
  • Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Burst Mode Operation: Supports burst mode operation for improved efficiency at low dimming levels.
  • Analog and PWM Dimming Control: Provides both analog and PWM dimming control for flexible brightness adjustment.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
  • Precise Brightness Control: Flexible dimming control options allow for precise adjustment of the LCD panel brightness.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.

Additional Details

The OZ9910ASN-B5-0-TR usually operates with a broad input voltage range to fit multiple power sources. It employs PWM (Pulse Width Modulation) control to accurately control the voltage and current supplied to the CCFL lamp, guaranteeing steady performance under various circumstances. The adjustable frequency function permits optimization of the circuit for particular lamp characteristics and operating settings. Crucial for the safety and longevity of the controller and CCFL lamp are the built-in protection features, including OVP, OCP, and SCP. The burst mode operation boosts efficiency at lower dimming settings by lowering switching losses. The availability of both analog and PWM dimming controls allows for greater flexibility in achieving desired brightness levels. To lessen stress on parts during start-up, a soft-start feature is frequently included. The usage of tape and reel packaging (TR) facilitates automated assembly. Commonly packaged in a small outline package (SOP) for space efficiency, the OZ9910ASN-B5-0-TR is a flexible and dependable CCFL controller well-suited for various LCD backlighting tasks.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess