EN
  • EN
  • DE

OZ9956ALN

Part No OZ9956ALN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264980-OZ9956ALN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9956ALN CAD Model

Description

The OZ9956ALN is a highly integrated and efficient Direct Drive dimming controller designed for LED backlight applications, commonly found in LCD monitors and televisions. This IC, manufactured by O2Micro, provides precise control and stable operation for LED backlights, contributing to improved display quality and energy efficiency.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • LED Backlight Systems

Features:

  • High Efficiency Operation: Optimizes power conversion to minimize energy consumption and heat generation.
  • Wide Dimming Range: Allows for precise adjustment of backlight brightness, providing a comfortable viewing experience.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure reliable operation.
  • PWM Dimming Control: Employs Pulse Width Modulation (PWM) for accurate and linear dimming control.
  • Open/Short LED Detection: Detects open or shorted LEDs and implements protective measures to prevent damage.
  • Adjustable Switching Frequency: Enables fine-tuning of the switching frequency to optimize performance and minimize noise.
  • Soft Start Function: Gradually increases LED current during startup, reducing stress and extending LED lifespan.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced Display Quality: Provides precise backlight control for optimal brightness and contrast.
  • Increased System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Simplified Design: Minimizes the number of external components required, simplifying circuit design.
  • Extended LED Lifespan: Soft start and protection features help prolong the lifespan of the LEDs.

Additional Details:

The OZ9956ALN operates within a specified voltage range and is designed to drive multiple LEDs in a string configuration. Dimming control can be achieved using analog or PWM signals, offering flexibility in system design. The device is typically available in a small outline package (SOP), making it suitable for compact applications. Adjustable switching frequency allows for optimization of inverter performance based on LED characteristics and operating conditions. This device also helps designs comply with stringent safety and electromagnetic compatibility (EMC) requirements.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess