EN
  • EN
  • DE

OZ9966SN-B1-O

Part No OZ9966SN-B1-O
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265005-OZ9966SN-B1-O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9966SN-B1-O CAD Model

Description

The OZ9966SN-B1-O is a high-efficiency and high-performance LED backlight controller from O2Micro. It is designed to drive LED backlights for LCD panels in various applications. This controller integrates multiple features and protection mechanisms to ensure stable and reliable operation of LED backlights.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook PCs
  • Industrial Displays
  • Automotive Displays

Features

  • High Efficiency: Designed for optimal power conversion, maximizing efficiency in LED backlight driving.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing versatility in different systems.
  • PWM Dimming: Supports PWM dimming for precise brightness control and improved image quality.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
  • Adaptive Boost Control: Implements adaptive boost control to maintain stable LED current under varying conditions.
  • Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing damage to the system.
  • Low Startup Current: Minimizes inrush current during startup, reducing stress on components.

Benefits

  • Improved Energy Efficiency: High efficiency leads to reduced power consumption and lower operating costs.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, extending the lifespan of the LED backlight system.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of brightness levels, improving image quality and user experience.
  • System Protection: Comprehensive protection mechanisms prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and resolutions, making it adaptable to various display applications.

Additional Details

The OZ9966SN-B1-O utilizes advanced control algorithms to optimize LED current regulation and minimize power dissipation. It is typically supplied in a small form factor package, making it suitable for space-constrained applications. Its adaptive boost control dynamically adjusts the boost voltage to maintain optimal LED current, compensating for variations in LED forward voltage and temperature. The controller also features soft-start functionality to minimize inrush current and prevent overshoot during startup.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess