EN
  • EN
  • DE

OZ9RRGN-C-0-TR

Part No OZ9RRGN-C-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265065-OZ9RRGN-C-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9RRGN-C-0-TR CAD Model

Description

The OZ9RRGN-C-0-TR, manufactured by O2Micro, is a highly integrated power management unit (PMU) specifically tailored for LED backlight applications, commonly found in LCD monitors and similar displays. It serves as a multi-channel LED backlight controller, designed to efficiently regulate and drive the LEDs, ensuring consistent brightness and optimized power usage.

Applications:

  • LCD Monitors
  • LED Backlit Displays
  • Notebook Computers
  • Television Screens
  • Industrial Displays

Features:

  • Multi-Channel LED Driver: Enables independent control of multiple LED strings for uniform backlighting.
  • High Efficiency Operation: Employs advanced PWM dimming control to maximize power efficiency.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) for enhanced reliability.
  • PWM Dimming Control: Offers precise adjustment of LED brightness through pulse-width modulation.
  • Analog Dimming Control: Supports an alternative method for brightness adjustment using an analog control signal.
  • Boost Converter Integration: Incorporates a boost converter to generate the required voltage for driving the LED strings.
  • Adaptive Boost Control: Optimizes boost converter operation based on LED string voltage demands.
  • Open LED Protection: Detects and protects against open LED conditions in LED strings.
  • Short LED Protection: Detects and protects against shorted LED conditions in LED strings.

Benefits:

  • Superior Display Quality: Delivers stable and uniform LED backlighting, improving image clarity and color accuracy.
  • Energy Efficiency: Minimizes power consumption through efficient LED driving, extending battery life in portable devices.
  • Enhanced System Reliability: Integrated protection features safeguard against electrical faults, ensuring reliable operation and preventing display system damage.
  • Precise Brightness Adjustment: Allows fine-tuning of display brightness for various ambient lighting conditions and user preferences.
  • Reduced Component Count: Integration simplifies design and reduces board space by incorporating multiple functions in a single chip.
  • Cost-Effective Solution: Provides a cost-optimized solution for LED backlight control without sacrificing performance.

Additional Details:

The OZ9RRGN-C-0-TR typically operates from an input voltage range of 8V to 28V. The "-TR" suffix often indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes. The integration of multiple functionalities onto a single chip results in a smaller footprint, aiding in the design of compact displays. The device's high efficiency contributes to reduced heat dissipation, particularly important in densely packed electronic systems. The component is specifically designed to drive LCD screens. Furthermore, integrated over-voltage and over-current protections are in place to guarantee a more robust product.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7394 $60.8790
85+ $1.4276 $121.3460
130+ $1.3825 $179.7250
175+ $1.3386 $234.2550
225+ $1.2936 $291.0600
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess