The SN8P1603P018 is an 8-bit microcontroller from SONiX Microelectronics. This microcontroller is designed for low-power, cost-sensitive applications requiring moderate processing capabilities. As part of the SN8P1603 series, it offers a range of features and peripherals suitable for various embedded control tasks. The SN8P1603P018 emphasizes ease of use and efficient resource utilization.
Applications
- Simple consumer electronic devices
- Low-end security systems
- Basic lighting control systems
- Small kitchen appliances
- Educational toys
Features
- 8-bit RISC architecture CPU
- Internal RC oscillator
- Programmable I/O ports
- Timer/Counter with PWM output
- Low Voltage Reset (LVR)
- Watchdog Timer (WDT)
- Flash memory for program storage
- SRAM for data storage
- Power saving modes
Benefits
- Cost-Effective: Offers a high level of integration, minimizing the need for external components, thereby reducing the overall system cost.
- Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered applications and extending battery life.
- Flexible I/O: Provides versatile interfacing options for sensors, actuators, and other peripheral devices.
- Reliable Operation: Includes LVR and WDT to ensure stable and reliable system performance, even in noisy environments.
- Easy Development: Supported by comprehensive development tools and resources, simplifying the design and implementation process.
Additional Details
The SN8P1603P018 typically operates within a voltage range suitable for battery-powered operation, usually between 2.4V to 5.5V. The available flash and SRAM memory sizes are specific to the device configuration. It is often available in DIP and SOP packages. Refer to the device datasheet for complete electrical characteristics, pin configurations, and programming instructions.