EN
  • EN
  • DE

RHCA-112T43U(TBU)-B

Part No RHCA-112T43U(TBU)-B
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144723-RHCA-112T43U(TBU)-B
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-112T43U(TBU)-B CAD Model

Description

The RHCA-112T43U(TBU)-B is a surge arrester manufactured by Okaya Electric America, Inc. It is designed to protect sensitive electronic equipment from transient overvoltage events, such as those caused by lightning strikes or power surges. This device is a vital component for ensuring the reliability and longevity of electronic systems in various applications.

Applications

  • Power supplies: Protecting the input stage from voltage spikes.
  • Telecommunications equipment: Safeguarding sensitive communication lines.
  • Industrial control systems: Preventing damage to PLCs and other control devices.
  • Lighting systems: Protecting LED drivers and ballasts.
  • Renewable energy systems: Protecting inverters and other components in solar and wind power installations.

Features

  • High surge current capability: The device is capable of handling significant surge currents without failure, ensuring robust protection.
  • Fast response time: It reacts quickly to overvoltage events, minimizing the risk of damage to protected equipment.
  • Low clamping voltage: The arrester limits the voltage across the protected equipment to a safe level during surge events.
  • Compact size: Its small form factor allows for easy integration into various electronic designs.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage due to voltage surges, extending the lifespan of equipment.
  • Reduced downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime and maintenance costs.
  • Improved safety: Provides a safe and reliable means of protecting electronic systems from potentially hazardous surge voltages.
  • Cost-effective protection: Offers a cost-efficient solution for preventing costly equipment repairs and replacements.
  • Simplified system design: Easy to integrate into existing and new electronic designs.

Technical Specifications

While specific electrical characteristics vary, key specs typically include: surge current rating (e.g., 10kA, 20kA), clamping voltage (e.g., 430V), response time (in nanoseconds), and operating temperature range. Detailed specifications should be verified with the manufacturer's datasheet.

The RHCA-112T43U(TBU)-B is a robust and reliable surge arrester that provides essential protection for electronic equipment against transient overvoltage events. Its combination of high surge current capability, fast response time, and low clamping voltage makes it an ideal choice for a wide range of applications where reliable protection is critical.

You May Also Be Interested in

Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess