EN
  • EN
  • DE

RHCA-351Q43U

Part No RHCA-351Q43U
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Description RHCA4532 Series; Surge Protector with 350 Sparkover VDC and 30% Tolerance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151281-RHCA-351Q43U
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-351Q43U CAD Model

Description

The RHCA-351Q43U is a surge arrester (also known as a surge protection device or SPD) manufactured by Okaya Electric America, Inc. It is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power grid switching, or electrostatic discharge (ESD). These devices are crucial in ensuring the reliability and longevity of electronic systems.

Applications

  • Power Supplies: Protects power supplies from overvoltage conditions.
  • Data Communication Lines: Safeguards data lines from surges that can damage connected equipment.
  • Telecommunication Equipment: Used to protect telecom infrastructure from lightning-induced surges.
  • Industrial Control Systems: Protects sensitive control equipment from power surges.
  • Renewable Energy Systems: Protects solar inverters and wind turbine control systems.

Features

  • High Surge Current Capacity: Capable of diverting large surge currents.
  • Fast Response Time: Quickly responds to voltage surges, providing effective protection.
  • Low Clamping Voltage: Limits the voltage seen by the protected equipment to a safe level.
  • Compact Size: Designed for easy integration into existing systems.
  • RoHS Compliant: Meets the requirements of the RoHS directive for environmental compliance.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Increased System Reliability: Enhances the reliability and uptime of electronic systems.
  • Reduced Downtime: Minimizes downtime caused by surge-related equipment failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged equipment.
  • Enhanced Safety: Protects personnel from electrical hazards associated with voltage surges.

The RHCA-351Q43U is typically characterized by its voltage rating, surge current capacity, and response time. Specific details regarding these parameters can be found in the product datasheet. It is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide comprehensive surge protection.

You May Also Be Interested in

ICT
Lowest to $9.7932
Renesas Electronics America
RD11SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.0335
NEC
Lowest to $0.6537
Rohm Semiconductor
Lowest to $0.3269
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Chilisin
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess