EN
  • EN
  • DE

MSM9805-GS-KR1-7

Part No MSM9805-GS-KR1-7
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080612-MSM9805-GS-KR1-7
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM9805-GS-KR1-7 CAD Model

Description

The MSM9805-GS-KR1-7, manufactured by OKI/Metcal, is a component likely related to soldering or rework systems, given Metcal's focus in that area. Due to limited publicly available specifications, this description relies on the typical applications and features associated with soldering and rework equipment.

Applications

  • Electronics Manufacturing: Used in the assembly of printed circuit boards (PCBs).
  • Electronics Repair and Rework: Employed in the repair and rework of electronic assemblies.
  • Prototyping: Utilized in the prototyping of electronic circuits and devices.
  • Quality Control and Inspection: Used in quality control processes to ensure solder joint integrity.
  • Surface Mount Technology (SMT) Assembly: Incorporated in SMT assembly processes for component placement and soldering.

Features

  • Precision Temperature Control: Provides accurate temperature control for soldering operations.
  • Ergonomic Design: Designed for comfortable and efficient use.
  • Rapid Heating: Offers rapid heating to soldering temperatures.
  • Interchangeable Tips: Supports a variety of interchangeable tips for different soldering tasks.
  • Digital Display: Features a digital display for temperature monitoring and control.

Benefits

  • Increased Productivity: Enables faster and more efficient soldering operations.
  • Improved Solder Joint Quality: Ensures consistent and reliable solder joints.
  • Reduced Rework: Minimizes the need for rework due to poor solder joints.
  • Enhanced Operator Comfort: Reduces operator fatigue during extended use.
  • Greater Versatility: Accommodates a wide range of soldering applications with interchangeable tips.

Given the lack of specific public datasheets, the precise technical specifications of the MSM9805-GS-KR1-7 are unknown. However, typical soldering and rework stations may include specifications such as temperature range (e.g., 150°C to 450°C), power consumption, and tip sizes. It is likely compatible with various soldering tip alloys and flux types common in electronics assembly. The materials used in its construction are probably high-quality metals and plastics to withstand high temperatures and provide durability.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess