EN
  • EN
  • DE

Y789B

Part No Y789B
Manufacturer OKI/Metcal
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OKI/Metcal
Win Source Part Number 411231-Y789B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y789B CAD Model

Description

The OKI/Metcal Y789B is a soldering tip designed for use with Metcal soldering systems. Metcal is known for its SmartHeat® technology, which provides temperature control by responding to the thermal demand of the solder joint. This provides efficient and consistent soldering performance.

Applications

  • Electronics Manufacturing: Used for soldering surface mount and through-hole components on printed circuit boards (PCBs).
  • Electronics Repair: Employed in repairing electronic devices, including replacing components and fixing solder joints.
  • Prototype Assembly: Suitable for assembling prototype circuits and electronic projects.
  • Rework and Modification: Used for reworking and modifying existing electronic assemblies.
  • Precision Soldering: Ideal for applications requiring high precision and control over the soldering process.

Features

  • Sharp Conical Tip: Provides excellent precision for soldering small components and fine-pitch leads.
  • SmartHeat® Technology Compatibility: Designed to work seamlessly with Metcal's SmartHeat® soldering systems, ensuring optimal temperature control.
  • Durable Construction: Made from high-quality materials to withstand repeated use and high temperatures.
  • Rapid Heat-Up: Heats up quickly, allowing for efficient soldering.
  • Interchangeable Design: Can be easily replaced with other Metcal soldering tips to suit different soldering tasks.

Benefits

  • Precise Soldering: The sharp conical tip enables precise placement of solder on small components and fine-pitch leads.
  • Consistent Temperature Control: SmartHeat® technology ensures consistent temperature control, preventing overheating and damage to components.
  • Increased Efficiency: Rapid heat-up and efficient heat transfer reduce soldering time and improve productivity.
  • Extended Tip Life: Durable construction and temperature control contribute to a longer tip life.
  • Versatile Application: Suitable for a wide range of soldering tasks, from fine-pitch components to larger connections.

Additional Details

The Y789B tip is a commonly used size and shape for general-purpose soldering. The tip is designed to provide good thermal contact with the solder joint, ensuring efficient heat transfer. Proper maintenance of the soldering tip, including cleaning and tinning, is essential for maintaining its performance and extending its lifespan. Using the correct temperature setting on the Metcal soldering station is also crucial for achieving optimal soldering results and preventing damage to components.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,796 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess