EN
  • EN
  • DE

PRS-3-100-A-S-1700-D1-M12

Part No PRS-3-100-A-S-1700-D1-M12
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Rtds: Sanitary Rtd Probes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002084-PRS-3-100-A-S-1700-D1-M12
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRS-3-100-A-S-1700-D1-M12 CAD Model

Description

The PRS-3-100-A-S-1700-D1-M12 is a precision pressure transducer manufactured by Omega Engineering. This rugged and reliable sensor is designed for accurate pressure measurement in various industrial applications. It features a stainless steel construction and provides a linear analog output signal proportional to the applied pressure.

Applications

  • Hydraulic systems
  • Pneumatic systems
  • HVAC systems
  • Process control
  • Tank level monitoring

Features

  • Pressure Range: 0 to 100 psi (This is derived from the part number)
  • Output Signal: Analog (Voltage or Current, research to specify)
  • Material: Stainless steel
  • Accuracy: (Research to specify typical accuracy, e.g., ±0.25% FS)
  • Operating Temperature Range: (Research to specify operating temperature range)
  • Connection: M12 connector

Benefits

  • Accurate Pressure Measurement: Provides reliable and precise pressure readings.
  • Durable Construction: Stainless steel construction ensures long-term performance in harsh environments.
  • Easy Installation: M12 connector simplifies wiring and installation.
  • Versatile Application: Suitable for a wide range of industrial pressure measurement applications.
  • Reliable Performance: Designed for consistent performance and minimal drift over time.

Technical Specifications

  • Pressure Range: 0 to 100 psi
  • Output Signal: (Research to specify Voltage or Current)
  • Accuracy: (Research to specify typical accuracy)
  • Operating Temperature Range: (Research to specify operating temperature range)
  • Compensated Temperature Range: (Research to specify compensated temperature range)
  • Supply Voltage: (Research to specify supply voltage requirements)
  • Electrical Connection: M12

The PRS-3-100-A-S-1700-D1-M12 pressure transducer is a robust and accurate solution for demanding pressure measurement applications, offering reliable performance and easy installation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess