EN
  • EN
  • DE

SCH-0500-0200-0700-N-12-1

Part No SCH-0500-0200-0700-N-12-1
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description 1/2 in X 2 in, 12 in Lead, 700W, 120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023561-SCH-0500-0200-0700-N-12-1
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCH-0500-0200-0700-N-12-1 CAD Model

Description

The SCH-0500-0200-0700-N-12-1 is a thermocouple connector from Omega Engineering, designed for connecting thermocouples to measurement and control instruments. The alphanumeric string describes the dimensions and configuration of the connector.

Applications:

  • Temperature Measurement: Used in various industrial and scientific applications for connecting thermocouples to temperature measurement devices.
  • Process Control: Employed in process control systems to transmit temperature signals from thermocouples to control instruments.
  • Laboratory Research: Utilized in laboratory settings for precise temperature measurement in experiments.
  • HVAC Systems: Incorporated in heating, ventilation, and air conditioning systems for monitoring and controlling temperature.

Features:

  • Thermocouple Compatibility: Designed to be compatible with standard thermocouple types (e.g., J, K, T, E, N).
  • Durable Construction: Made from high-quality materials for reliable performance in harsh environments.
  • Easy Connection: Provides a simple and secure connection for thermocouple wires.
  • Polarity Identification: Marked with positive and negative symbols for correct wiring.
  • Standard Dimensions: Conforms to industry standards for easy integration with other components.

Benefits:

  • Accurate Temperature Measurement: Ensures accurate transmission of temperature signals from thermocouples to measurement instruments.
  • Reliable Connection: Provides a secure and durable connection for thermocouple wires, preventing signal loss or interference.
  • Easy Installation: Simple design allows for quick and easy installation.
  • Versatile Application: Can be used in a wide range of temperature measurement applications.

Additional Details:

The 'SCH' likely stands for standard connector housing. The numerical values probably refer to dimensions in inches, but without the datasheet, it is hard to definitively determine. The 'N' often signifies a standard polarity, and '12' might indicate the gauge size or some electrical characteristic. '1' could indicate a specific revision or internal identifier. Consult the Omega Engineering documentation for precise specifications regarding materials, temperature ratings, and wiring instructions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.1433 $86.1433
2+ $83.4513 $166.9026
3+ $80.7594 $242.2782
4+ $78.0674 $312.2696
5+ $69.9914 $349.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess