EN
  • EN
  • DE

A97003-025

Part No A97003-025
Manufacturer Omnetics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Accessory Type One Piece Backshell
Number of Positions 25
Cable Type Flat
Cable Exit 45°
Shielding Shielded
Primary Material Metal
Material Aluminum Alloy
Plating Electroless Nickel
Features Mating Screws 2-56
Color Silver
Ultra Librarian 3D Model Ultra Librarian A97003-025 CAD Model

Description

MICRO-D 25POS 45 DEGREE BACKSHEL

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL 15POS 90DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 15POS 45DEG GRAY
Need more? Email Us
3M
CONN BACKSHELL 68POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
37 POS WATER RES HOOD LONG SCR
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
HARTING
D SUB IP 67 TOP ENTRY PLASTIC HO
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 36PIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess