EN
  • EN
  • DE

09670090438

Part No 09670090438
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description D SUB IP 67 TOP ENTRY PLASTIC HO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type One Piece Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Primary Material Plastic
Material Thermoplastic
Features Dust Tight/Waterproof (IP67), Mating Screws 4-40
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621620-09670090438
Ultra Librarian 3D Model Ultra Librarian 09670090438 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 180DEG
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 36PIN
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 15POS 45DEG GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess