EN
  • EN
  • DE

OV2715

Part No OV2715
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264438-OV2715
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OV2715 CAD Model

Description

The OV2715 is a 1/2.7-inch CMOS image sensor from OmniVision Technologies. It is designed for high-definition (HD) video and image capture, offering 1080p resolution at 30 frames per second. This sensor is commonly used in applications requiring high-quality video and still image performance.

Applications:

  • Webcams: Used in computer webcams for high-definition video conferencing and recording.
  • Security Cameras: Integrated into surveillance cameras for clear and detailed video monitoring.
  • Mobile Phones: Employed in smartphones for high-resolution front-facing or rear-facing cameras.
  • Automotive Cameras: Utilized in car dashboard cameras and backup cameras for recording driving footage.

Features:

  • 1080p HD Resolution: Captures high-definition video and images.
  • High Frame Rate: Supports up to 30 frames per second at 1080p resolution.
  • Low-Light Sensitivity: Delivers excellent image quality in low-light conditions.
  • Digital Video Port (DVP) Output: Facilitates easy interface with image processors.
  • Built-in Image Processing: Includes automatic exposure control (AEC), automatic white balance (AWB), and automatic gain control (AGC).

Benefits:

  • Superior Image Quality: Provides clear and detailed video and images, enhancing the user experience.
  • Smooth Video Playback: Offers high frame rates for smooth and fluid video recording and playback.
  • Enhanced Low-Light Performance: Ensures excellent image quality in dimly lit environments.
  • Simplified Integration: Streamlines the design process with its digital interface and built-in image processing functions.

Technical Specifications:

The OV2715 typically operates at 1.5V for the core and 2.8V for I/O. It supports various output formats, including YUV and RGB. The sensor features a built-in lens shading correction and defect pixel correction for improved image uniformity. It is designed to operate within a specified temperature range and voltage range, ensuring stable and reliable performance across different operating conditions.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess