EN
  • EN
  • DE
  • IT

3Z4S-LE SV-5018V

Part No 3Z4S-LE SV-5018V
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description LENS STANDARD C-MOUNT  /  Standard Lens 1/3" C-Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optical Inspection Equipment>Machine Vision - Lenses
Mfr Omron Automation and Safety
Series SV-V
Package Bulk
Product Status Obsolete
Type Standard
Focal Length 50.0mm
Compatible Sensor Size (Max) 1/3"
Field of View 7.9° x 10.5°
Working Distance 1000mm (Min)
Filter Size M30.5 x P0.5
Diameter 32.0mm Dia
Length 37.0 ~ 39.4mm
Mounting Type C-Mount
Temperature Range - Operating 0°C ~ 50°C
Base Product Number 3Z4S-LE
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9002.11.9000
Other Names 3Z4S-LESV-5018V,3Z4SLESV5018V,3Z4S-LE SV-5018V-ND
Standard Package 1
Win Source Part Number 1058010-3Z4S-LE SV-5018V
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-5018V CAD Model

Description

The 1058010-3Z4S-LE SV-5018V is a standard type machine vision lens from Omron Automation and Safety's SV-V series. It is designed for optical inspection equipment and has a diameter of 32.0mm Dia.

  • Focal length: 50.0mm
  • Field of view: 7.9° x 10.5°
  • Compatible Sensors: up to 1/3" in size
  • Working distance: 1000mm (Min)
  • Mounting type: C-Mount
  • Temperature range: 0°C ~ 50°C
  • Packaging: bulk
  • Standard Package: 1
  • Status: obsolete product
  • RoHS compliant: not RoHS compliant
  • Product Length: 37.0 ~ 39.4mm
  • Filter size: M30.5 x P0.5

You May Also Be Interested in

Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $9.3619
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
Lowest to $4.6799
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess