EN
  • EN
  • DE

3Z4S-LT MDML-CW156

Part No 3Z4S-LT MDML-CW156
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DOME LIGHT WHITE 156MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Dome
Color White
Height 4.724" (120.00mm)
Outer Diameter 6.142" (156.00mm) Dia
Inner Diameter 4.370" (111.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDML-CW156 CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
WORK LIGHT STRIP 850MM
Need more? Email Us
Omron
FLAT RING LT RED 216MM OD DIFF
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT DIMMABLE 1100MM
Need more? Email Us
Omron
DIRECT RING RED 120MM 8.9W
Need more? Email Us
Omron
DIRECT BAR LIGHT 50X30MM
Need more? Email Us
Omron
DIRECT RING BLUE 90MM 8.8W
Need more? Email Us
Banner Engineering Corporation
WLB32 WORK LIGHT BAR; SWITCHED H
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 850MM
Need more? Email Us
Omron
RING INFRARED 70MM 2.6W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess