EN
  • EN
  • DE

A165L-JRM-12D-1

Part No A165L-JRM-12D-1
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Type Standard, Illuminated
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 125 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Red
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 12 VDC
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP66 - Dust Tight, Oil and Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;19;602001;1528;2057;4809;1920;2460;1967;4489;679;2170;600428;708;108;2649;3899;432;1644;2449;4654;2216;602346;1835;3761;966;32;1722;350;141;1948;283;5730;600802;451;3845;183;602027;600439;136;4020;26;480;1885;602035;78;600259;602264;1927;3746;5055;4223;18;5346;600051;67;1866;882;602345;602213;2508;23;3453;563;360;1188;236;39;602277;10;1110;1778;1715;2326;3264;2223;4008;486;1597;5212;1882;3473;1568;5173;2299;137;600350;450;17;1508;1712;5452;28;602224;732;85;818;0;89483;22233;22234;89484;89485;22235;89482;13689;50527;66237;14288;28156;13657;48632;6290;1911;14168;13874;7463;104809;4650;14187;20106;9761;14234;48542;49214;14188;104811;5535;12058;13875;10959;14240;15136;37770;6731;4654;8830;7461;89486;9890;1369;4655;23797;14280;10017;4293;13932;5846;14304;30780;14305;14306;14307;30782;30785;30787;30781;30788;30789;6574;13124;22809;104812;14310;22810;94241;22811;93419;2159;82;89487;115450;28688;17489;14358;8832;7501;14359;13383;19256;14364;68421;151;34204;14797;14365;14366;29151;29150;14367;11164;6293;5862;5755;14368;14369;410;4197;5756;14370;14371;61393;50875;14384;8062;1011;12254;2090;13976;76078;2335;8079;20233;32275;14161;14406;14407;25127;14408;709;14409;865;14410;6360;14411;36620;14412;14413;1012;5470;5476;1013;14414;14461;36862;14493;8774;30827;14503;14492;48904;50419;50418;31600;43129;14502;65320;3655;60917;14504;14505;14506;14507;34388;14508;34387;44612;61942;53551;63102;48690;30850;33690;6841;20168;85336;34499;34500;34723;34724;83214;4872;14509;14510;14511;14512;14211;73731;70149;70150;87974;97516;14513;122873;53583;53584;53585;58083;69181;81056;69180;97191;14517;95479;14518;14519;5153;30901;83215;55869;14526;48914;29384;129463;129462;129459;129460;129465;129461;129466;129464;46664;25131;25132;3421;1433;13231;9109;8773;5135;15860;1484;14209;19989;130593;55519;95419;15071;95480;14527;14525;432;2006;83340;109362;83339;48862;14531;95420;14532;14534;14535;62903;14536;49396;164;119841;120753;14537;3740;14541;19507;2206;14538;49395;55806;62928;1089;14542;14543;14544;14545;14549;14547;14548;14533;119747;794;1233;310;19163;1237;14550;57197;7343;2187;14551;27532;33258;2395;11295;57969;23476;33259;33260;14552;14553;14554;14555;33110;104124;109770;104344;104254;110092;104253;110042;104126;104127;104323;104484;104255;104483;104129;104326;104482;104130;104256;104131;47;14556;120517;63109;120388;257;14557;14558;4714;125216;14472;66356;14397;18926;14565;34981;10053;14363;130073;130032;30235;23669;32276;32278;32277;14566;14270;14568;1292;14569;57537;116366;98084;51834;75207;112588;20238;16248;14570;36;5383;57335;182;125948;125949;132891;125950;102453;21536;24662;1755;34173;14571;100056;65697;38;26889;58197;76541;1432;2003;106288;69010;39079;19510;19509;1079;21667;19043;19045;23471;26560;23472;125896;125895;125897;125899;24153;19044;125898;14573;14416;17476;39317;60084;14162;13661;14160;30650;13427;56;14575;7366;95782;14582;14583;19050;95418;55385;14584;14585;43188;292;7189;16127;3235;6020;30603;14581;8625;35026;35176;35178;55387;55388;6786;14588;14589;92474;92480;92481;92477;92478;92479;39393;13326;14475;14592;125217;1507;1845;14189;22344;21448;124352;21447;44955;6945;14593;14594;6946;14595;15847;14272;11073;10322;82976;5289;20230;41;30503;20994;114118;3696;124823;112589;54;3336;14596;14598;104810;31850;14599;15171;15172;21537;102454;29902;5876;14602;102455;29901;54020;128252;62313;63972;117108;63973;14603;14271;76955;14604;14605;5290;3250;14808;44743;
Ultra Librarian 3D Model Ultra Librarian A165L-JRM-12D-1 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
E-SWITCH
SWITCH PUSH DPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPST 2A 24V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess