EN
  • EN
  • DE

A22-3200

Part No A22-3200
Manufacturer Omron
Catalog Switches Accessories
Description MOUNTING LATCH FOR A22 SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr Omron
Series A22
Package Bulk
Product Status Active
Accessory Type Mounting Latch
For Use With/Related Products A22 Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 971388-A22-3200
Ultra Librarian 3D Model Ultra Librarian A22-3200 CAD Model

Description

The A22-3200 is a mounting latch accessory designed for use with Omron's A22 series switches.

  • Accessory Type: Mounting Latch
  • Series: A22
  • Package Type: Bulk
  • Standard Package Quantity: 1 pcs
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Description: This mounting latch accessory provides a secure and reliable mounting solution for A22 series switches, ensuring proper operation and longevity of the switch in various applications.

You May Also Be Interested in

SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
Apem Inc.
16MM HALO BLACK BODY TINTED LENS / LED Panel Indicator Green Clear 12V ~ 26.4V 4.2 ~ 20mA Wire Leads - 7.87" (200.00mm)
Need more? Email Us
Dongguan City Kaihua Electronics
70,000,000 Cycles Silver Switch 2 40gf@±10gf Through Hole Pushbutton Switches RoHS
Lowest to $0.7915
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess