EN
  • EN
  • DE

A6A-10CS

Part No A6A-10CS
Manufacturer Omron
Catalog DIP Switches
Description SW ROTARY DIP BCD COMP 0.1A 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit BCD Complement
Number of Positions 10
Current Rating (Amps) 100mA
Voltage Rating 28VDC
Actuator Type Rotary with Shaft
Actuator Level Raised
Height Above Board 0.531" (13.49mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features IP64 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1553019-A6A-10CS
Ultra Librarian 3D Model Ultra Librarian A6A-10CS CAD Model

Description

N

You May Also Be Interested in

Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7780
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $0.8412
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
TE Connectivity
GDH04STR04 TE Connectivity / Alcoswitch DIP Switches / SIP Switches HALF PITCH 4POS SMD SWITCH DIP datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
EPM-04-V-T/R Diptronics DIP Switches / SIP Switches Dip switch Piano Type End Stackable datasheet, inventory, & pricing.
Lowest to $1.5717
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 8 Position Surface Mount,P=1.27mm Slide, Recessed 25mA 24V
Lowest to $0.8797
SM Switch Co., Ltd.
Dip Switch 4 Position Surface Mount
Lowest to $0.3566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess