EN
  • EN
  • DE

A6E-4104

Part No A6E-4104
Manufacturer Omron
Catalog DIP Switches
Description DIP Switch | SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Circuit SPST
Number of Positions 4
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.280" (7.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.461" (11.71mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 40
MSL Level Not Applicable
Win Source Part Number 1134775-A6E-4104
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6E-4104 CAD Model

Description

The Omron Electronics Inc-EMC Div A6E-4104 is a 4-position SPST slide switch with a pitch of 0.100" (2.54mm) and termination style of PC Pin.

  • Positions: 4
  • Switch Type: SPST Slide
  • Pitch: 0.100" (2.54mm)
  • Termination Style: PC Pin
  • Voltage Rating: 24VDC
  • Current Rating: 25mA
  • Mounting Type: Through Hole
  • Seal: Flux Protection
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Actuator Type: Raised
  • Washable: No
  • Status: Obsolete
  • Operating Temperature: -20°C to 70°C

You May Also Be Interested in

Omron
A6S-7101-H Omron Electronics DIP Switches / SIP Switches Dip Switch datasheet, inventory, & pricing.
Need more? Email Us
Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
ECE
4 24V 25mA SPST 2,000 cycles -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.3930
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613
Diptronics
DMR-04-T-V-T/R Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.6578
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Complement, 0mm Arrow Rotor, THT, 16 Position
Need more? Email Us
Diptronics
DHN-04F-T-V Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height datasheet, inventory, & pricing.
Lowest to $0.8150
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7780

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5930 $59.6390
55+ $2.1277 $117.0235
85+ $2.0611 $175.1935
116+ $1.9947 $231.3852
150+ $1.9282 $289.2300
201+ $1.7287 $347.4687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess