EN
  • EN
  • DE

A8GS-D1285

Part No A8GS-D1285
Manufacturer Omron
Catalog Rocker Switches
Description SWITCH ROCKER DPST 16A 125V / Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC 30000Cycles Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Series A8GS
Packaging Bulk
Circuit DPST
Switch Function On-Off
Current Rating 16A (AC)
Voltage Rating - AC 125V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking O -
Mounting Panel Mount, Snap-In
Termination Style Quick Connect - 0.187" (4.7mm)
Features Remote Reset Function
Panel Cutout Dimensions Rectangular - 27.70mm x 15.20mm
Operating Temperature Range -10°C ~ 55°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Win Source Part Number 794023-A8GS-D1285
Popularity Medium
Supply and Demand Status Limited
Family Name A8GS
Introduction Date March 21, 2013
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian A8GS-D1285 CAD Model

Description

The A8GS Switch from Omron is a DPST circuit switch with on-off switch function.

  • Switch Function: On-Off
  • Remote Reset: Yes
  • Actuator Type: Concave (curved)
  • Voltage Rating: 125V AC
  • Current Rating: 16A (AC)
  • Mounting Type: Panel Mount, Snap-In
  • Panel Cutout Dimensions: 27.70mm x 15.20mm
  • Operating Temperature Range: -10°C to 55°C
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 30,000 cycles
  • Package Type: Bulk
  • Termination Style: Quick Connect - 0.187" (4.7mm)
  • Category: Switch
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Introduction Date: March 21, 2013
  • Estimated EOL Date: 2029
  • Country of Origin: Indonesia

You May Also Be Interested in

Honeywell
SWITCH ROCKER SPDT 3A 125V
Need more? Email Us
Omron
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 125V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess