EN
  • EN
  • DE

CP1W-CIF11

Part No CP1W-CIF11
Manufacturer Omron
Catalog Controllers - Accessories
Description RS-422/485 SERIAL OPTION MOD / Option Card, Communications CP1E Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Accessories
Manufacturer Omron Automation and Safety
Packaging Bulk
Accessory Type Option Card, Communications
For Use With/Related Products CP1E Series
Specifications RS-422A/485
Base Product Number CP1W-CI
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.1000
Other Part Number Z6999,CP1WCIF11,CP1W-CIF11-ND
Standard Package 1
Win Source Part Number 1335083-CP1W-CIF11
Ultra Librarian 3D Model Ultra Librarian CP1W-CIF11 CAD Model

Description

The Omron Automation and Safety electronic component with the part number 1335083-CP1W-CIF11 is an industrial automation and controls accessory that is designed for use with the CP1E series.

  • Product Name: 1335083-CP1W-CIF11
  • Manufacturer: Omron Automation and Safety
  • Series: CP1E series
  • Type: Option card communication

You May Also Be Interested in

Omron
TERM BLOCK PLC 16POS TTL INPUT
Need more? Email Us
Omron
REPLACE CONN/TERM RA 40PIN CRIMP / Connector C Series
Need more? Email Us
Omron
BRACKET MOUNTING
Need more? Email Us
Red Lion Controls
ADAPTER PANEL G310 TO G12 / Mounting Adapter G3 Series
Need more? Email Us
Omron
NT2S/NT3S SPARE CLIPS & PWR CN
Need more? Email Us
Omron
CONNECTOR (UNIT, EXPANSION) / Option Card, Communications CP1E Series
Need more? Email Us
Omron
CJ1 SCREW CONNECTOR- 5 PCS / Connector CJ1 Series
Need more? Email Us
Omron
CJ SPACER UNIT
Need more? Email Us
Omron
TERMINAL UNIT SOCKET FOR E5DC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess