Products specifications

Manufacturer Omron
Win Source Part Number 1166146-D2F-L
Manufacturer Homepage www.omron.com/index3.html
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control
Family Name D2F
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian D2F-L CAD Model

Description

The Omron D2F-L is a subminiature snap-action switch designed for a wide variety of applications. It is known for its reliability, compact size, and long operating life. This switch is commonly used in consumer electronics, office equipment, and industrial machinery.

Applications

  • Consumer electronics: Mouse buttons, remote controls, and other handheld devices.
  • Office equipment: Printers, copiers, and scanners.
  • Industrial machinery: Limit switches, safety interlocks, and control panels.
  • Vending machines
  • Gaming devices

Features

  • Subminiature size: Allows for integration into space-constrained designs.
  • High reliability: Ensures consistent performance over a long operating life.
  • Snap-action mechanism: Provides quick and precise switching action.
  • Long operating life: Withstands millions of operations.
  • Various terminal options: Available with solder, PCB, and quick-connect terminals.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Space saving: The compact size allows for integration into small devices.
  • Reliable performance: Ensures consistent operation and reduces downtime.
  • Precise switching: Provides accurate and repeatable switching action.
  • Long lifespan: Minimizes the need for replacement, reducing maintenance costs.
  • Versatile mounting options: Simplifies installation in a variety of applications.

Additional Details

The D2F-L switch has a typical operating force, release force and movement differential. The electrical ratings for the D2F-L vary depending on the specific model but generally include a voltage rating of 125 VAC/30 VDC. The operating temperature ranges from -25°C to +85°C. The contact material is typically silver alloy. Detailed specifications, including dimensions, operating characteristics, and electrical ratings, are available in the Omron datasheet.

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 10A 250V
Need more? Email Us
ECAD model for SS-10GL13-3
Omron
SWITCH SNAP ACTION SPDT 6A 250V
Need more? Email Us
ECAD model for D3V-6G6M-1C24-K
C&K Components
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for ZMCJF7L0T
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
ECAD model for D3M-01K1-3
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for D2SW-3L1TS
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 311SM3-T
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for BZ-2RQ1
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for D2SW-3L2H
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for SS-5D1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3173 $50.7680
385+ $0.2603 $100.2155
595+ $0.2522 $150.0590
820+ $0.2441 $200.1620
1,060+ $0.2359 $250.0540
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention