EN
  • EN
  • DE

D2HW-A201D

Part No D2HW-A201D
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPDT 100MA 125V  /  Switch SPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D2HW
Package Tray
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Round (Pin Plunger)
Mounting Type Through Hole
Termination Style PC Pin
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 76gf
Release Force 10gf
Differential Travel 0.010" (0.25mm)
Overtravel 0.055" (1.4mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.409" (10.4mm)
Electrical Life 100,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2HW
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Names SW716,D2HW-A201D BY OMR,D2HWA201DBYOMR,D2HWA201D
Standard Package 500
Win Source Part Number 1000162-D2HW-A201D
Ultra Librarian 3D Model Ultra Librarian D2HW-A201D CAD Model

Description

The Omron Electronics Inc-EMC Div D2HW-A201D is a SPDT switch with a round pin plunger actuator type. It has a voltage rating of 125 VAC and 12 VDC, and a current rating of 100mA (AC) and 2A (DC).

  • Switch Type: SPDT
  • Actuator Type: Round Pin Plunger
  • Voltage Rating: 125 VAC and 12 VDC
  • Current Rating: 100mA (AC) and 2A (DC)
  • Win Source Part Number: 1000162-D2HW-A201D
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Operating Force: 76gf
  • Mechanical Life: 1,000,000 cycles
  • Manufacturer: Omron Electronics Inc-EMC Div

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION PLAST 2NC/1NO
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNP ACT SPST-NC 0.03A 30V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1835 $53.2575
105+ $0.9711 $101.9655
160+ $0.9407 $150.5120
220+ $0.9104 $200.2880
285+ $0.8800 $250.8000
385+ $0.7890 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess