EN
  • EN
  • DE

D4A-2510-N

Part No D4A-2510-N
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION DPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit DPDT (DB/DM)
Switch Function On-Mom
Current Rating (Amps) 5A (AC), 3A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Roller Plunger
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 1800gf
Release Force 500gf
Operating Position 2.205" (56.0mm)
Pretravel 0.063" (1.6mm)
Differential Travel 0.040" (1.0mm)
Overtravel 0.201" (5.1mm)
Operating Temperature -20°C ~ 100°C;5;9;7;10;8;3;4;2;1;602001;4809;1920;679;3500;2608;2170;602196;708;108;1864;2449;4654;602346;3761;966;141;5730;3303;602202;2171;26;601570;1409;480;3746;5055;18;5346;600051;67;1890;1866;602345;3453;600461;563;236;39;255;10;1110;277;5516;4008;3376;1882;3473;1568;1743;137;600350;844;450;1508;5452;4335;732;85;818;0;35597;37730;38480;15035;16018;16019;38504;46533;15143;7935;94242;19476;76995;42233;42236;42240;42239;42271;42274;42275;42019;42022;42024;42229;42254;42276;35195;42277;42243;42221;42215;42266;42081;42204;42278;42279;42282;42283;42341;42342;42345;42346;42348;42349;42350;42355;86617;86610;86611;86612;53280;86613;86618;42358;42359;42362;42367;42372;15515;15514;4657;101473;101474;101404;101475;101476;101477;101478;15865;15871;65722;15864;1462;16039;16040;16041;16042;2344;42026;16043;15377;16044;16045;45854;16032;16033;14315;16034;43935;98612;38201;16035;16046;46387;16038;16036;16037;5420;43740;43748;46423;43743;43744;13778;39259;65723;4441;1537;122096;2350;8876;27399;51841;15869;40443;15866;40426;1054;1296;70139;122083;53201;1433;32699;32698;1735;2021;16053;52970;16054;116718;16055;116487;33074;118298;43314;16056;99492;16057;16062;45851;16063;16064;16065;29383;25641;16066;16067;16072;19888;16068;16069;16070;16071;16073;40339;16074;16075;40714;16076;15152;16077;29915;16058;16059;16061;58132;37684;16079;29916;41890;83801;29911;16081;86619;16082;1245;432;1301;8608;5138;493;2006;23794;1241;6284;261;482;29771;13990;15870;28033;2010;58;95481;95482;95483;130355;15867;37731;65730;92160;92161;92162;1571;53239;70159;16088;16086;16087;22963;16089;60086;16094;16083;16084;16085;22977;15990;15989;41049;122093;41047;122095;130201;60;81273;66525;68319;14002;114138;114136;2394;20844;86620;101218;15390;126586;130445;130444;15862;15863;11295;15489;53079;73387;53717;34854;104340;104324;47;116000;259;74192;54197;126395;45801;20258;9976;1087;16095;5866;2918;29772;1291;6025;62898;60928;60931;60932;60937;122097;122094;122092;105946;1046;95484;95485;38571;65293;47650;65294;65295;65296;65297;65298;65299;65300;65301;65302;65303;5184;65304;65305;65306;4719;1083;5895;16096;89993;105947;42166;129638;39079;16097;16098;15518;1761;23530;1902;15890;15891;44736;13958;122091;97611;19050;16099;3953;127130;16100;12779;16101;29844;1561;42202;7110;93217;92597;97612;4925;8625;5729;15893;122090;1845;29773;80772;795;1294;91193;93218;97613;48836;97614;111656;50771;38415;109984;19057;35470;63414;3250;46266;25192;25193;59772;65756;59773;59774;65754;16017;132875;132876;132877;132878;132879;132880;132881;132882;132883;77444;77443;77446;77447;77448;77445;20845;3226;5495;1082;16105;29339;76728;112591;76745;76722;106851;1195;59684;15894;59685;5156;1638;111456;114433;114432;114431;114434;114430;104145;102531;102532;102533;102534;102535;102536;102537;102538;102539;102540;102541;3933;39700;44496;114435;16106;3930;1444;58480;58479;44490;1290;59686;52953;54798;10502;5039;76257;111620;93970;19062;46255;81910;18837;122086;10602;59687;27668;16108;16109;81791;5040;28437;21153;3745;12438;16110;16111;14574;12837;55;15872;30081;73081;81964;15873;42285;63959;15874;42297;63958;15868;15875;15876;16113;16114;96649;90226;58482;9819;65615;65616;1307;49160;25509;16115;43572;27437;1308;10550;8979;73043;56492;73581;105389;105390;18857;28004;1287;48540;101479;101480;101481;101482;102542;109861;101483;101484;101485;102043;102543;102544;101486;129635;102545;102546;102547;102548;102549;101487;102550;101729;102068;102062;102168;16117;102551;102552;10500;44284;40533;40676;13853;36526;31;16118;
Ultra Librarian 3D Model Ultra Librarian D4A-2510-N CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess