EN
  • EN
  • DE

E32-TC4000-02

Part No E32-TC4000-02
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR FIBER OPTIC 40M W/LENS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connection Method Cable
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;1920;4821;3689;2608;2170;708;1864;966;2039;1738;4252;5730;2171;480;1885;2330;5055;5073;2540;23;61;236;39;601875;1110;2046;68;20;4008;1597;5209;1882;4575;2132;17;5452;1121;818;0;96611;96612;96613;96614;107923;73132;96615;96616;9203;9204;96618;96617;96619;96620;96621;13876;96622;96623;81525;96625;96626;81526;81527;96628;9702;81521;96630;96631;96632;96633;96634;116355;116356;1462;103103;13778;77246;5908;93719;96931;96936;96934;96935;96937;5153;4634;124150;92103;124149;4461;2350;37149;49871;14342;92104;97529;92105;92106;77245;77244;77243;93720;39432;93721;27399;13848;93711;38272;24874;38333;10671;84491;77053;84490;84488;121400;118490;1241;84489;96940;77052;62822;14911;77956;89019;77957;21820;21821;34238;38271;38278;34692;21822;41824;21927;21823;21929;21824;21825;34693;21826;21827;38273;38279;21828;21829;21830;21831;21832;21833;21834;21835;21836;21837;21838;21930;34582;34578;34579;34580;34581;4797;125335;64903;40832;40831;15989;40834;49255;49215;53069;40850;50401;40841;41063;126676;90024;34711;118954;109531;118952;90015;118956;310;124670;50754;127092;14002;38343;37694;40952;46814;40867;40872;58925;6765;58926;28468;121215;5857;124577;7031;64904;64905;121216;121217;47;53067;68239;73696;41038;41039;41040;133074;41037;77242;77241;77240;77239;65613;119301;42230;77238;77237;125813;125814;125811;125816;125815;125817;125812;114000;64906;64907;114003;34873;124612;64908;64909;114102;92645;65614;92646;124520;55526;23624;124613;124519;50363;2646;120835;119652;119653;4769;53635;127091;64910;483;1902;49452;54902;124526;124525;124528;124524;124523;3726;38334;41071;56;67759;22279;22305;96635;37301;6183;126677;73610;83304;83305;62234;83306;10814;15161;95782;112011;64911;77051;84487;77050;107839;127293;127294;2607;123636;54409;41072;113354;113355;113356;19054;49381;50624;37695;124498;62933;124601;124600;124738;124589;124739;65473;118955;118957;109763;3956;54;125479;19057;5876;83475;83453;83457;77236;77235;83454;83455;83468;83469;83458;83459;83460;83470;83461;83471;83462;77234;77233;77232;83480;5290;3250;83472;77049;3845;3742;83463;83466;77048;83456;83473;83464;83478;83476;83479;77047;83465;77046;83467;77045;77044;77043;83477;83474;23029;57299;15625;64912;70579;70580;70581;70582;14810;77041;28480;118054;4409;128992;128994;128993;128996;128999;128998;128995;129001;111789;75925;75981;73505;77040;77039;77038;103485;77037;77036;77035;112474;75209;76948;114809;77034;77033;84573;112918;112047;112917;126678;75210;112475;126679;77032;112915;77031;96637;96638;96639;96640;6138;19287;82117;77030;84526;77029;121218;121219;77028;77027;53068;125475;125474;6154;21530;96920;77025;84527;119304;100917;80382;9716;77024;16336;51453;25157;77023;77022;77021;119310;119308;119306;57365;51452;119295;119309;119302;119242;119911;50214;41627;119655;119311;89830;63057;63058;113598;84528;18823;119307;119305;84529;3763;77020;119303;15854;124682;23045;77019;5156;77018;77017;84530;84538;77016;84531;84532;132353;132100;132126;132127;132104;119312;108544;111659;893;59252;6167;64913;49475;3339;77015;41623;77014;13679;119853;75211;119654;119854;76422;127297;124521;81444;57;12438;121508;121220;121221;121222;121223;84533;3539;125860;84534;77013;77012;83151;84535;40612;84536;76901;1872;121117;121224;121225;121226;125469;64915;64916;64917;121227;113187;121228;65615;113184;91583;64918;121229;13898;121230;121231;121232;65616;64920;64921;64922;121233;64923;64924;121234;121235;64925;64926;64927;121236;109545;64928;64929;64930;64931;64932;64933;64934;64935;64936;64937;64938;64939;83247;121237;121238;38071;64940;64941;64942;64943;7338;126344;103693;62823;124527;124614;64944;125570;124507;64945;124522;124508;125572;124615;125470;121535;125820;47141;129645;129648;129647;59917;129649;129646;129644;64946;124518;96941;121239;15984;68405
Ultra Librarian 3D Model Ultra Librarian E32-TC4000-02 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
IO-L RETRO 4M COM3 M8 CONN
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
SENSOR RETRO POL 5M RELAY
Need more? Email Us
Omron
PNP TB M12 PIGTAIL TWIST&CLICK
Need more? Email Us
Omron
SENSOR REFLECTIVE 45MM HIGH FLEX
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us
Omron
SENSOR PHOTOELECTRIC 20MM 2M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess