EN
  • EN
  • DE

E3AS-HL500LMD-M1TJ 0.3M

Part No E3AS-HL500LMD-M1TJ 0.3M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description PHOTOELECTRIC SENSOR; CMOS; 3-WI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Sensing Method Triangulation
Sensing Distance 1.378" ~ 19.685" (35mm ~ 500mm)
Voltage - Supply 10V ~ 30V
Response Time 1.5ms, 10ms, 50ms
Light Source Red Laser Diode (660nm)
Connection Method Cable with Connector, M12
Ingress Protection IP67, IP67G, IP69K
Cable Length 11.81" (300.00mm)
Adjustment Type Teaching Method
Operating Temperature -10°C ~ 50°C;5;9;7;10;8;3;4;2;1;1528;1920;4821;3689;2608;2170;708;1864;966;2039;1738;4252;5730;2171;480;1885;2330;5055;5073;2540;23;61;236;39;601875;1110;2046;68;20;4008;1597;5209;1882;4575;2132;17;5452;1121;818;0;96611;96612;96613;96614;107923;73132;96615;96616;9203;9204;96618;96617;96619;96620;96621;13876;96622;96623;81525;96625;96626;81526;81527;96628;9702;81521;96630;96631;96632;96633;96634;116355;116356;1462;103103;13778;77246;5908;93719;96931;96936;96934;96935;96937;5153;4634;124150;92103;124149;4461;2350;37149;49871;14342;92104;97529;92105;92106;77245;77244;77243;93720;39432;93721;27399;13848;93711;38272;24874;38333;10671;84491;77053;84490;84488;121400;118490;1241;84489;96940;77052;62822;14911;77956;89019;77957;21820;21821;34238;38271;38278;34692;21822;41824;21927;21823;21929;21824;21825;34693;21826;21827;38273;38279;21828;21829;21830;21831;21832;21833;21834;21835;21836;21837;21838;21930;34582;34578;34579;34580;34581;4797;125335;64903;40832;40831;15989;40834;49255;49215;53069;40850;50401;40841;41063;126676;90024;34711;118954;109531;118952;90015;118956;310;124670;50754;127092;14002;38343;37694;40952;46814;40867;40872;58925;6765;58926;28468;121215;5857;124577;7031;64904;64905;121216;121217;47;53067;68239;73696;41038;41039;41040;133074;41037;77242;77241;77240;77239;65613;119301;42230;77238;77237;125813;125814;125811;125816;125815;125817;125812;114000;64906;64907;114003;34873;124612;64908;64909;114102;92645;65614;92646;124520;55526;23624;124613;124519;50363;2646;120835;119652;119653;4769;53635;127091;64910;483;1902;49452;54902;124526;124525;124528;124524;124523;3726;38334;41071;56;67759;22279;22305;96635;37301;6183;126677;73610;83304;83305;62234;83306;10814;15161;95782;112011;64911;77051;84487;77050;107839;127293;127294;2607;123636;54409;41072;113354;113355;113356;19054;49381;50624;37695;124498;62933;124601;124600;124738;124589;124739;65473;118955;118957;109763;3956;54;125479;19057;5876;83475;83453;83457;77236;77235;83454;83455;83468;83469;83458;83459;83460;83470;83461;83471;83462;77234;77233;77232;83480;5290;3250;83472;77049;3845;3742;83463;83466;77048;83456;83473;83464;83478;83476;83479;77047;83465;77046;83467;77045;77044;77043;83477;83474;23029;57299;15625;64912;70579;70580;70581;70582;14810;77041;28480;118054;4409;128992;128994;128993;128996;128999;128998;128995;129001;111789;75925;75981;73505;77040;77039;77038;103485;77037;77036;77035;112474;75209;76948;114809;77034;77033;84573;112918;112047;112917;126678;75210;112475;126679;77032;112915;77031;96637;96638;96639;96640;6138;19287;82117;77030;84526;77029;121218;121219;77028;77027;53068;125475;125474;6154;21530;96920;77025;84527;119304;100917;80382;9716;77024;16336;51453;25157;77023;77022;77021;119310;119308;119306;57365;51452;119295;119309;119302;119242;119911;50214;41627;119655;119311;89830;63057;63058;113598;84528;18823;119307;119305;84529;3763;77020;119303;15854;124682;23045;77019;5156;77018;77017;84530;84538;77016;84531;84532;132353;132100;132126;132127;132104;119312;108544;111659;893;59252;6167;64913;49475;3339;77015;41623;77014;13679;119853;75211;119654;119854;76422;127297;124521;81444;57;12438;121508;121220;121221;121222;121223;84533;3539;125860;84534;77013;77012;83151;84535;40612;84536;76901;1872;121117;121224;121225;121226;125469;64915;64916;64917;121227;113187;121228;65615;113184;91583;64918;121229;13898;121230;121231;121232;65616;64920;64921;64922;121233;64923;64924;121234;121235;64925;64926;64927;121236;109545;64928;64929;64930;64931;64932;64933;64934;64935;64936;64937;64938;64939;83247;121237;121238;38071;64940;64941;64942;64943;7338;126344;103693;62823;124527;124614;6
Ultra Librarian 3D Model Ultra Librarian E3AS-HL500LMD-M1TJ 0.3M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR REFLECTV 1M HEAD SPOT DIF
Need more? Email Us
Omron
SENSOR REFLECTIVE 45MM HIGH FLEX
Need more? Email Us
Omron
SENS RELAY REFL DRK/LT WIRED MOD
Need more? Email Us
Omron
PHOTOELECTRIC SENSOR; BACKGROUND
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO
Need more? Email Us
Omron
SLEEVEFIBER TOPVIEW SUS
Need more? Email Us
Omron
IO-L DIFFUSE 90MM COM3 M8 CONN
Need more? Email Us
Omron
SENSOR REFLECTIVE 100MM PNP
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess