EN
  • EN
  • DE

E3MC-A11

Part No E3MC-A11
Manufacturer Omron
Catalog Color Sensors
Description RGB BUILT-IN AMP NPN OUTPUT TYP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output NPN
Voltage - Supply 12 V ~ 24 V
Current - Supply (Max) 100mA @ 12V ~ 24V
Operating Temperature -20°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3MC-A11 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $1.6889
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
Omron
COLOR 1-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess