EN
  • EN
  • DE

E5AC-CC4A5M-004

Part No E5AC-CC4A5M-004
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROCESS 100-240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Analog (2), Relay (4)
Control Method On/Off, Proportional (PID)
Communications RS-485 (CompoWay/F, Modbus)
Number Of Characters Per Row 4, 4, 4
Display Type LCD - Tri Color Characters, Backlight
Display Characters - Height 0.984" (25.00mm), 0.590" (15.00mm), 0.374" (9.50mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 92.00mm x 92.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Event Input
Ultra Librarian 3D Model Ultra Librarian E5AC-CC4A5M-004 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP RELAY/VOLT 100-240V / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Lowest to $71.6418
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT / E5CC/E5EC Temperature Controller
Need more? Email Us
Omron
CONTROL TEMP VOLT OUT 200-240V
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (Type J, K, L) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
STARTER KIT E5DC E58 + EST4
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
Omron
MELA TC THERMOCOUPLE/VOLTAGE
Need more? Email Us
Red Lion Controls
CONTROL TEMP VOLTAGE OUT 85-250V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess