EN
  • EN
  • DE

E5C2-R20JW AC100240 32392

Part No E5C2-R20JW AC100240 32392
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP RELAY OUT 100-240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Temperature Controller (Type J)
Input Range 0°C ~ 200°C, 32°F ~ 392°F
Output Type Relay
Control Method On/Off
Display Type Analog Dial
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Plug In, 8 Pin (Octal)
Ingress Protection IP40
Features Sensor Fault Detection;5;9;7;10;8;3;4;2;1;1920;4821;3689;3795;1864;2283;966;2039;4242;602201;4614;2066;1669;5710;602206;1885;5425;18;5431;1849;5812;314;3588;5880;236;1110;3208;2046;68;4938;4080;4008;4106;3473;4173;818;0;1911;4655;4656;4169;6824;127026;1054;44981;132313;132315;44959;23616;23542;23541;23544;36135;44982;44983;13990;44960;45674;20502;23612;46148;20503;46149;44961;20504;44962;44963;62111;45675;62651;20505;46150;44964;117843;44966;44965;20507;44967;44968;44969;45676;58769;44970;45677;62650;20509;46151;23613;46152;46153;20331;62100;44971;45014;58770;20510;44972;44989;20511;20512;44973;44974;126747;126752;126749;126754;126756;126751;126748;126757;126759;126743;126740;1237;36710;37296;46154;37297;20334;44956;44957;44958;44984;20336;37644;10168;44975;44976;44977;44978;54880;44979;34873;65121;44980;63751;1033;94614;23543;91217;91218;113801;91219;113802;91220;91222;93353;113800;93354;91216;113808;91221;113807;54;3336;44985;47154;44986;132314;11795;47228;93355;113806;114064;106958;1444;128129;43412;75942;96026;44987;203;1324;82616;82617;69786;65947;44988;81910;21487;119849;131126;131616;131128;131127;1565;95263;16108;20262;6033;7104;120812;43183;99292;102636;99293;6181;3745;82618;16117;104265;62;61;3;792;804;4;0;2;4;7;1;1;353796;389144;390050;433984;799290;390070;390071;699239;390072;390073;390074;723330;824757;824692;499934;824754;824693;760575;824755;634561;632866;390075;635699;824756;410882;824291;759466;459492;632867;823365;510403;410884;410885;410886;410887;410889;410888;734071;830193;410890;685046;632868;789274;499936;459493;410895;410896;410898;410894;459494;410893;510404;499937;499935;410892;410891;824690;410883;632869;410900;763192;717944;410901;410902;704314;433983;410905;410906;499938;410904;410903;410907;791607;632858;632859;510402;829797;162184;499929;499928;499924;830192;734334;759467;723331;634559;824289;139814;499925;139816;459485;139818;499926;665998;139820;699237;433988;139822;139823;139824;139829;139834;459486;699238;721669;139835;139836;139837;139844;139839;139840;139841;139852;433987;139854;139855;674959;674958;119339;119340;674960;789273;632857;459484;473480;791608;828474;67920;459490;459491;304571;304572;632863;433985;433986;459489;459488;236114;236118;236119;499927;830191;212425;212634;632861;459487;181539;181554;139342;791604;63714;3051;3194;799046;480589;3196;510401;823363;38883;38892;38893;839284;38906;38907;632854;38926;38927;38928;38929;38932;38933;38935;38938;38939;38943;38945;38967;38968;632855;39001;39022;791227;791226;14160;15880;25394;39814;39832;39869;39889;39893;793623;799289;121453;121484;837587;203287;203342;203350;837586;2677;837257;837252;837242;837263;837223;838657;837270;837255;837240;837258;837274;836926;837276;837249;837233;837254;837279;837251;837228;837239;837229;837243;837238;837265;837273;837232;836923;836927;837262;281591;837266;837253;837237;836855;837277;837272;837260;837219;837278;836925;838656;837250;837275;837241;837226;837271;837220;837268;837264;837245;837269;837281;837248;837225;837221;837235;837256;837230;837280;837234;837259;836924;837247;837224;837261;837267;837231;837227;837246;837244;837236;837757;837747;837760;837761;837746;837763;837744;837771;837768;837759;837749;837767;837751;837745;837770;837766;837772;837752;837758;837769;837748;837764;837754;103869;837765;837743;837762;837753;837750;837222;837756;837755;137976;186513;187113;187115;187118;187125;187126;187132;187136;187138;246392;67914;1;824752;824749;824747;1;313713;313726;313730;313731;313732;764629;313733;313735;313736;837217;313737;313739;313740;313860;459480;313866;313867;313
Ultra Librarian 3D Model Ultra Librarian E5C2-R20JW AC100240 32392 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 220/240V
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Red Lion Controls
CONTROL TEMP/PROC 24V PANEL MNT
Need more? Email Us
Omron
E5C2 Controller K Type 0-400 Degc
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
DETECT HEATER ELEMENT 100V CHAS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess