EN
  • EN
  • DE

E5AC-CX3ASM-800

Part No E5AC-CX3ASM-800
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROCESS 100-240V / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Process, Temperature
Manufacturer Omron Automation and Safety
Packaging Bulk
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Analog, Relay (3)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LCD - Dual Color Characters, Backlight
Display Characters - Height 0.984" (25.00mm), 0.590" (15.00mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 92.00mm x 92.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Weight 0.551 lb (249.93 g)
Base Product Number E5AC-CX
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9160
Other Part Number E5AC-CX3ASM-800-ND,E5ACCX3ASM800,SW1875
Standard Package 1
Win Source Part Number 1335100-E5AC-CX3ASM-800
Ultra Librarian 3D Model Ultra Librarian E5AC-CX3ASM-800 CAD Model

Description

The Omron Automation and Safety E5AC-CX3ASM-800 is a process and temperature controller that is designed for industrial automation and controls.

  • Product Name: E5AC-CX3ASM-800
  • Manufacturer: Omron Automation and Safety
  • Application: Industrial automation and controls
  • Termination Style: Screw terminal
  • Ingress Protection: IP66 (dust tight and water-resistant)
  • Mounting: Panel mount
  • Outputs: Analog and relay
  • Panel Cutout: 92.00mm x 92.00mm (Square)
  • Display: Dual-color LCD with backlight, 4 characters per row
  • Input Range: -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
  • Control Methods: On/Off and Proportional (PID)
  • Operating Temperature: -10°C ~ 55°C

You May Also Be Interested in

Siemens
HSCX TE COMMS CONTROLLER
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
E5C2 Controller K Type 0-400 Degc
Lowest to $168.7521
Red Lion Controls
CONTROL TEMP ANALOG OUT 115/230V / Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V / Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP VOLT OUT 200-240V
Need more? Email Us
Red Lion Controls
CONTROL TEMP 24V 18-36V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess