EN
  • EN
  • DE

EE-SX951P-W 1M

Part No EE-SX951P-W 1M
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron Automation and Safety
Series EE-SX95
Package Bulk
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration PNP - Dark-ON/Light-ON - Selectable
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 15 mA
Voltage - Collector Emitter Breakdown (Max) 24 V
Temperature Range - Operating -25°C ~ 55°C
Mounting Type Chassis Mount
Package / Case Module, Wire Leads, Slot Type
Type Amplified
Base Product Number EE-SX951
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1351676-EE-SX951P-W 1M
Ultra Librarian 3D Model Ultra Librarian EE-SX951P-W 1M CAD Model

Description

The EE-SX951P-W 1M series photointerrupter is a slot type, transistor output sensor.

  • Sensor Type: Slot Type
  • Output Type: Transistor
  • Sensing Type: Amplified
  • Sensing Method: Through-Beam
  • Output Configuration: PNP with dark-ON/light-ON selectable option
  • Sensing Distance: 0.197” (5mm)
  • Voltage - Collector Emitter Breakdown Max: 24V
  • Packaging: Bulk
  • Mounting Type: Chassis Mount
  • Package / Case: Module, Wire Leads, Slot Type
  • Operating Temperature: -25°C to 55°C
  • Current - Collector (Ic) Max: 15mA
  • Current - DC Forward (If) Max: 50mA
  • Manufacturer: Omron Automation and Safety
  • Base Product Number: EE-SX951

You May Also Be Interested in

Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount
Lowest to $6.9879
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $10.9676
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.1155
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.3070
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess