EN
  • EN
  • DE

MT9F002I12-N4000-DP

Part No MT9F002I12-N4000-DP
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description SENSOR IMAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201365-MT9F002I12-N4000-DP
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Image Sensors, Camera
Product Status Obsolete
Type CMOS with Processor
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 4384H x 3288V
Frames per Second 13.7
Voltage - Supply 1.7V ~ 1.9V
Ultra Librarian 3D Model Ultra Librarian MT9F002I12-N4000-DP CAD Model

Description

The ON Semiconductor MT9F002I12-N4000-DP is a high-performance digital image sensor that offers an impressive resolution of 14 megapixels, making it an ideal component for advanced imaging applications. This sensor is designed to capture detailed and crisp images, ensuring that every picture is of the highest quality.

With a pixel size of 1.4 microns, the MT9F002I12-N4000-DP sensor provides excellent sensitivity and low-light performance, which is crucial for applications that require precision and clarity in various lighting conditions. The sensor's high dynamic range further enhances image quality, allowing for clear differentiation between the darkest and brightest areas in a scene.

The MT9F002I12-N4000-DP is built on ON Semiconductor's advanced Aptina™ technology, which is known for delivering superior image quality and color reproduction. This technology, combined with the sensor's sophisticated design, enables it to capture images with accurate color fidelity and sharpness, making it a top choice for professional photography, security systems, and industrial imaging solutions.

Moreover, the sensor supports multiple interfaces, including MIPI (Mobile Industry Processor Interface), which facilitates high-speed data transfer, and a parallel interface for compatibility with a wide range of processors and controllers. This versatility ensures that the MT9F002I12-N4000-DP can be easily integrated into various platforms and systems.

The compact form factor of the MT9F002I12-N4000-DP sensor allows it to be used in space-constrained applications, such as drones, wearable devices, and mobile phones. Despite its small size, the sensor does not compromise on performance, making it an excellent choice for designers looking to incorporate high-quality imaging capabilities into their products.

In summary, the ON Semiconductor MT9F002I12-N4000-DP digital image sensor is a versatile and powerful component that offers high resolution, superior low-light performance, and excellent color accuracy. It is a reliable solution for a wide range of applications that demand top-notch image quality.

You May Also Be Interested in

ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.1155
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess