EN
  • EN
  • DE

H21B6

Part No H21B6
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description SENSOR OPT SLOT DARL PC PINS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr onsemi
Series -
Package Tube
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Photodarlington
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 40 mA
Voltage - Collector Emitter Breakdown (Max) 55 V
Response Time 7µs, 45µs
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole, Flange
Package / Case Slotted, PC Pins
Type Unamplified
Base Product Number H21B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1378542-H21B6
Ultra Librarian 3D Model Ultra Librarian H21B6 CAD Model

Description

Introducing the H21B6 Phototransistor from ON Semiconductor

The H21B6 from ON Semiconductor is a versatile and reliable phototransistor device designed to meet the demanding needs of modern electronic applications. This high-performance sensor is capable of detecting infrared light, making it an ideal choice for a wide range of applications, including position sensing, light barriers, and non-contact switching.

Key Features

  • Sensitive Phototransistor: The H21B6 is equipped with a sensitive phototransistor that provides a rapid response to changes in light intensity, ensuring accurate and efficient operation.
  • Wide Operating Range: This device can operate within a broad temperature range, making it suitable for use in various environmental conditions.
  • High Isolation Voltage: The H21B6 offers excellent electrical isolation between the infrared emitter and the phototransistor, which minimizes the risk of electrical interference and enhances system reliability.
  • Compact Package: The device comes in a small, leaded package that allows for easy integration into a multitude of designs without compromising on performance.

Applications

The H21B6 phototransistor is adept at serving in multiple roles within the electronics industry. Its primary applications include:

  • Optoelectronic switching
  • System automation and control
  • Light detection and measurement
  • Optical encoding
  • Non-contact reflective object sensing

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the H21B6 phototransistor is manufactured to the highest standards. Its robust design guarantees long-term reliability and consistent performance, which is crucial for industrial and commercial applications that require precise and uninterrupted operation.

Conclusion

Whether it's for industrial automation, consumer electronics, or safety systems, the H21B6 phototransistor from ON Semiconductor is a dependable choice for designers and engineers. Its combination of sensitivity, durability, and compact form factor make it a versatile component that can enhance the functionality and efficiency of a vast array of light-sensing applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, PC Pins, Slot Type
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Lowest to $16.5800
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Allied Components International
CAMERA MONO CS-MNT OPEN AR0135CS
Need more? Email Us
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess