EN
  • EN
  • DE

AR0835HS3C12SUAA0-DP

Part No AR0835HS3C12SUAA0-DP
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000512-AR0835HS3C12SUAA0-DP
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Image Sensors, Camera
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 3264H x 2448V
Frames per Second 46
Package / Case 48-CLCC
Ultra Librarian 3D Model Ultra Librarian AR0835HS3C12SUAA0-DP CAD Model

Description

ON Semiconductor AR0835HS3C12SUAA0-DP CMOS Image Sensor

The ON Semiconductor AR0835HS3C12SUAA0-DP is a high-performance 8-megapixel CMOS image sensor that delivers superb image quality with its advanced pixel technology. Designed for a variety of applications, including surveillance, industrial, medical, and automotive, this sensor ensures crisp and clear images even in challenging lighting conditions.

At the heart of the AR0835HS3C12SUAA0-DP lies a 1/3.2-inch optical format, which provides a perfect balance between high resolution and compact design. This makes the sensor highly suitable for devices where space is at a premium without compromising on image quality. The sensor also features a pixel size of 1.4 µm x 1.4 µm, which contributes to its excellent low-light performance.

The AR0835HS3C12SUAA0-DP supports a variety of output formats, including RAW and compressed video, giving designers the flexibility to choose the best format for their application. It also supports 4K2K video at 30 frames per second (fps) and full 8MP resolution video at 24 fps, ensuring smooth and high-quality video capture.

With its advanced high dynamic range (HDR) capabilities, the sensor can handle scenes with high contrast, preserving details in both bright and dark areas. This is particularly useful for outdoor applications where lighting conditions can vary widely. The sensor's fast readout speeds minimize motion artifacts, making it suitable for capturing fast-moving subjects.

Integration is made easy with the AR0835HS3C12SUAA0-DP's digital interface, which is compatible with a wide range of processors and DSPs. The sensor comes in a CLCC-63 package, which is designed for reliability and durability in harsh environments.

Overall, the ON Semiconductor AR0835HS3C12SUAA0-DP is a versatile and reliable choice for any application requiring high-quality imaging. Its combination of high resolution, excellent low-light performance, and advanced features make it an ideal solution for developers looking to push the boundaries of what's possible with image sensing technology.

You May Also Be Interested in

Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANSISTOR MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor Module, Pre-Wired
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess